Status: | Active |
---|---|
Series: | MIC5201 |
RoHS: | Compliant |
The MIC5201 is an efficient linear voltage regulator with very low dropout voltage (typically 17mV at light loads and 200mV at 100mA) and very low ground current (1mA at 100mA output), offering better than 1% initial accuracy with a logic-compatible on-off switching input.
Designed especially for handheld battery-powered devices, the MIC5201 can be switched by a CMOS- or TTL-compatible enable signal. This enable control may be connected directly to VIN if unneeded. When disabled, power consumption drops nearly to zero. The ground current of the MIC5201 increases only slightly in dropout, further prolonging battery life. Key MIC5201 features include current limiting, over-temperature shutdown, and protection against reversed battery.
The MIC5201 is available in several fixed voltages and accuracy configurations. It features the same pinout as the LT1121 with better performance.
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.46
|
1,662
in stock
|
Buy Now | |
Microchip Technology
from US$1.03
|
19,520
in stock
|
Buy Now | |
Newark Electronics
from US$1.58
|
950
in stock
|
Buy Now | |
element14
from US$1.24
|
950
in stock
|
Buy Now | |
Farnell
from US$1.18
|
950
in stock
|
Buy Now | |
Chip One Stop
from US$0.84
|
468
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.08
|
163
in stock
|
Buy Now | |
Avnet America
from US$0.81
|
26
in stock
|
Buy Now | |
Avnet Silica
-
|
156
in stock
|
Buy Now | |
Future Electronics
from US$0.92
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High output voltage accuracy |
Variety of output voltages |
Guaranteed 150mA output |
Low quiescent current |
Low dropout voltage |
Extremely tight load and line regulation |
Very low temperature coefficient |
Current and thermal limiting |
Reversed battery protection |
Load-dump protection (fixed voltage versions) |
Zero off-mode current state |
Logic-controlled electronic enable |
Available in SOIC-8 and SOT-223 packages |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 150 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 150 |
VIN Min (V) | 2.5 |
VIN Max (V) | 26 |
VOUT (V) | 3.0, 3.3, 4.8, 5.0, Adj |
Voltage Drop Typ (mV) | 270 |
IGND Typ (µA) | 130 |
Tol Typ % | ±2 |
Noise (µV) rms | 100 |
PSRR 1 kHz (dB) | 75 |
Load Dump | Yes |
Rev Bat | Yes |
Pins | Packaging | 3 | SOT-223 |
Temp Range | -40C to +125C |
Packing Media | Tube (78) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.123 |
Shipping Weight (kg) | 0.24359 |
Lead Count | 3 |
Package Type | SOT-223 |
Soldering Composition | Matte Tin |
200mA, 1% LDO Regulator | Microchip Technology |
LDO Regulator Pos 5V 0.2A | RS |
Ldo, Reg, 26Vin, 0.2A, 5V, 1%, 3Sot223 | Newark Electronics |
LDO, REG, 26VIN, 0.2A, 5V, 1%, 3SOT223 | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
LDO Regulator Pos 5V 150mA 3-Pin SOT-223 Tube | Avnet America |
MIC5201 Series 5 V Fixed Output 200 mA SMT Low-Dropout Regulator - SOT-223 | Future Electronics |
Where can I find additional details, specifications and documents for a MIC5201-5.0YS?
Additional datasheets, footprints and schematics for MIC5201-5.0YS are listed on our Part Details page. You can also find images and similar parts to MIC5201-5.0YS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5201-5.0YS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5201-5.0YS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5201-5.0YS fall under?
The MIC5201-5.0YS is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to MIC5201-5.0YS when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5201-5.0YS you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5201-5.0YS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5201-5.0YS have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MIC5201-5.0YS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5201-5.0YS often in real-time on the comparison pages.
What if I can't find stock of MIC5201-5.0YS?
You can fill out our help required form which you can use to request a quote for MIC5201-5.0YS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.