Status: | Active |
---|---|
Series: | MIC5200 |
RoHS: | Compliant |
The MIC5200 is an efficient linear voltage regulator with very low dropout voltage (typically 17mV at light loads and 200mV at 100mA) and very low ground current (1mA at 100mA output), offering better than 1% initial accuracy with a logic-compatible on/off switching input. Designed especially for handheld battery powered devices, the MIC5200 is switched by a CMOS- or TTL-compatible logic signal. The enable control may be tied directly to VIN if unneeded. When disabled, power consumption drops nearly to zero. The ground current of the MIC5200 increases only slightly in dropout, further prolonging battery life. Key MIC5200 features include protection against reversed battery, current limiting, and over-temperature shutdown.
The MIC5200 is available in several fixed voltage and accuracy configurations.
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.04
|
324
in stock
|
Buy Now | |
Microchip Technology
from US$0.80
|
5,480
in stock
|
Buy Now | |
Chip One Stop
from US$0.61
|
496
in stock
|
Buy Now | |
element14
from US$1.18
|
312
in stock
|
Buy Now | |
Farnell
from US$1.03
|
312
in stock
|
Buy Now | |
Avnet America
from US$1.05
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
-
|
Buy Now | |
Future Electronics
from US$1.03
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High output voltage accuracy |
Variety of output voltages |
Guaranteed 100mA output |
Low quiescent current |
Low dropout voltage |
Extremely tight load and line regulation |
Very low temperature coefficient |
Current and thermal limiting |
Zero off-mode current |
Logic-controlled electronic shutdown |
Available in 8-pin SOIC, MM8® 8-pin MSOP and SOT-223 packages |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 100 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 100 |
VIN Min (V) | 2.5 |
VIN Max (V) | 26 |
VOUT (V) | 3.0, 3.3, 4.8, 5.0 |
Voltage Drop Typ (mV) | 230 |
IGND Typ (µA) | 130 |
Tol Typ % | ±1 |
Noise (µV) rms | 100 |
PSRR 1 kHz (dB) | 70 |
Rev Bat | Yes |
Pins | Packaging | 3 | SOT-223 |
Temp Range | -40C to +125C |
Packing Media | Tube (78) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.123 |
Shipping Weight (kg) | 0.24359 |
Lead Count | 3 |
Package Type | SOT-223 |
Soldering Composition | Matte Tin |
100mA, 1% LDO Regulator | Microchip Technology |
100mA, 1% LDO Regulator MIC5200-5.0YS | RS |
LDO, FIXED, 5V, 0.1A, SOT-223-5 | element14 |
LDO Regulator Pos 5V 100mA 3-Pin SOT-223 Tube | Avnet America |
100Ma, 1% Ldo Regulator 3 Sot-223 - Tube Rohs Compliant: Yes |Microchip MIC5200-5.0YS | Newark Electronics |
MIC5200 Series 5 V Fixed Output 100 mA SMT Low Dropout Regulator - SOT-223 | Future Electronics |
Where can I find additional details, specifications and documents for a MIC5200-5.0YS?
Additional datasheets, footprints and schematics for MIC5200-5.0YS are listed on our Part Details page. You can also find images and similar parts to MIC5200-5.0YS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5200-5.0YS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5200-5.0YS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5200-5.0YS fall under?
The MIC5200-5.0YS is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to MIC5200-5.0YS when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5200-5.0YS you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5200-5.0YS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5200-5.0YS have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, RS, element14 and Farnell have stock available or on a lead time for MIC5200-5.0YS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5200-5.0YS often in real-time on the comparison pages.
What if I can't find stock of MIC5200-5.0YS?
You can fill out our help required form which you can use to request a quote for MIC5200-5.0YS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.