Status: | Active |
---|---|
Series: | MIC5015 |
RoHS: | Compliant |
MIC5014 and MIC5015 MOSFET drivers are designed for gate control of N-channel, enhancement-mode, power MOSFETs used as high-side or low-side switches. The MIC5014/5 can sustain an on-state output indefinitely.
The MIC5014/5 operates from a 2.75 V to 30 V supply. In high side configurations, the driver can control MOSFETs that switch loads of up to 30 V. In low-side configurations, with separate supplies, the maximum switched voltage is limited only by the MOSFET.
The MIC5014/5 has a TTL compatible control input. The MIC5014 is noninverting while the MIC5015 is inverting. The MIC5014/5 features an internal charge pump that can sustain a gate voltage greater than the available supply voltage. The driver is capable of turning on a logic-level MOSFET from a 2.75 V supply or a standard MOSFET from a 5 V supply. The gate-to-source output voltage is internally limited to approximately 15 V.
The MIC5014/5 is protected against automotive load dump, reversed battery, and inductive load spikes of -20V. The driver's overvoltage shutdown feature turns off the external MOSFET at approximately 35 V to protect the load against power supply excursions.
The MIC5014 is an improved pin-for-pin compatible replacement in many MIC5011 applications. The MIC5014/5 is available in plastic 8-pin DIP and 8-pin SOIC packages.
Prices starting from US$1.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.50
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.20
|
254
in stock
|
Buy Now | |
Microchip Technology
from US$1.69
|
190
in stock
|
Buy Now | |
Newark Electronics
from US$2.29
|
1
in stock
|
Buy Now | |
element14
from US$1.99
|
1
in stock
|
Buy Now | |
Farnell
from US$1.89
|
1
in stock
|
Buy Now | |
Future Electronics
from US$2.00
|
-
|
Buy Now | |
Avnet America
from US$2.91
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
2.75 V to 30 V |
100 µA maximum supply current (5 V supply) |
15 µA typical off-state current |
Internal charge pump |
TTL compatible input |
Withstands 60 V transient (load dump) |
Reverse battery protected to -20 V |
Inductive spike protected to -20 V |
Overvoltage shutdown at 35 V |
Internal 15 V gate protection |
Minimum external parts |
Operates in high-side or low-side configurations |
1 µA control input pull-off |
Inverting and noninverting versions |
MOSFET Driver Type | High Side |
---|---|
Driver Type | High-Side or Low Side Single |
Configuration | Inverting |
Peak Output Current (source, A) | 0.8 |
Peak Output Current (sink, A) | 0.8 |
Maximum Supply Voltage (V) | 30 |
Rise/Fall Time (tR/tF, ns) | 90,000 / 6,000 |
Capacitive Load Drive | 1000 pF in 90 µs |
Features | Withstands 60 V transient and Reverse battery protected to -20V |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (95) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.163265 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
Low Cost High Side MOSFET Predriver, Inverting | Microchip Technology |
Mosfet Driver, High/Low Side, Soic-8 | Newark Electronics |
MOSFET DRIVER, HIGH/LOW SIDE, SOIC-8 | element14 |
Low Cost High Side MOSFET Predriver, Inv | RS |
MIC5015 Series 10 mA 30 V Low-Cost High or Low-Side MOSFET Driver - SOIC-8 | Future Electronics |
MOSFET and Power Driver 800uA Single Hi/Lo Side Inverting 8-Pin SOIC Tube | Avnet America |
Where can I find additional details, specifications and documents for a MIC5015YM?
Additional datasheets, footprints and schematics for MIC5015YM are listed on our Part Details page. You can also find images and similar parts to MIC5015YM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5015YM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5015YM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5015YM fall under?
The MIC5015YM is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to MIC5015YM when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5015YM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5015YM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5015YM have stock available?
Authorised distributors including Chip One Stop, Microchip Technology, Newark Electronics, element14 and Farnell have stock available or on a lead time for MIC5015YM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5015YM often in real-time on the comparison pages.
What if I can't find stock of MIC5015YM?
You can fill out our help required form which you can use to request a quote for MIC5015YM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.