Status: | Active |
---|---|
Series: | MIC4120 |
RoHS: | Compliant |
MIC4120 and MIC4129 MOSFET Gate drivers are tough, efficient, and easy to use. The MIC4129 is an inverting MOSFET Gate driver, while the MIC4120 is a non-inverting driver. The MIC4120 and MIC4129 are improved versions of the MIC4420 and MIC4429. They are capable of 6 A (peak) output and can drive the largest MOSFETs with an improved safe operating margin. The MIC4120/4129 accept any logic input from 2.4 V to VS without external speed-up capacitors or resistor networks. Proprietary circuits allow the input to swing negative by as much as 5 V without damaging the part. Additional circuits protect against damage from electrostatic discharge. MIC4120/4129 drivers can replace three or more discrete components, reducing PCB area requirements, simplifying product design, and reducing assembly cost. Modern BiCMOS/DMOS construction guarantees freedom from latch-up. The rail-to-rail swing capability insures adequate gate voltage to the MOSFET during power up/down sequencing.
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.29
|
60
in stock
|
Buy Now | |
Future Electronics
from US$1.30
|
3,295
in stock
|
Buy Now | |
Microchip Technology
from US$1.14
|
3,135
in stock
|
Buy Now | |
Chip One Stop
from US$1.19
|
215
in stock
|
Buy Now | |
Schukat Electronic
from US$1.56
|
95
in stock
|
Buy Now | |
Newark Electronics
from US$1.32
|
-
|
Buy Now | |
Avnet America
from US$1.57
|
-
|
Buy Now | |
element14
from US$1.22
|
-
|
Buy Now | |
Richardson RFPD
from US$1.36
|
-
|
Buy Now | |
Farnell
from US$0.87
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
CMOS construction |
Latch-up protected: will withstand > 200 mA reverse output current |
Logic input withstands negative swing of up to 5 V |
Matched rise and fall times of 25 ns |
High peak output current at 6 A |
Wide operating range from 4.5 V to 20 V |
High capacitive load drive of 10,000 pF |
Low delay time of 55 ns typical |
Logic high input for any voltage from 2.4 V to VS |
Low equivalent input capacitance (typical) at 6 pF |
Low supply current is 450 µA with logic 1 input |
Low output impedance is 2.5 Ω |
Output voltage swing within 25 mV of ground or VS |
Exposed backside pad packaging reduces heat |
ePad SOIC-8L (θJA = 58°C/W) |
MOSFET Driver Type | Low Side |
---|---|
Driver Type | Single |
Configuration | Non-Inverting |
Peak Output Current (source, A) | 6 |
Peak Output Current (sink, A) | 6 |
Output Resistance (source, Ω) | 5 |
Output Resistance (sink, Ω) | 5 |
Propagation Delay tD1 (ns) | 45 |
Propagation Delay tD2 (ns) | 50 |
Maximum Supply Voltage (V) | 20 |
Rise/Fall Time (tR/tF, ns) | 12 / 13 |
Capacitive Load Drive | 2,200 pF in 12 ns |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (95) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.18579 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.9mm |
Soldering Composition | Matte Tin |
IMPROVED 6A HI-SPEED, HI-CURRENT SINGLE MOSFET DRIVER | Future Electronics |
Improved 6A Hi-Speed, Hi-Current Single MOSFET Driver | Microchip Technology |
MOSFET Dr. 20V 6A SO8 | Schukat Electronic |
Improved 6A Hi-Speed, Hi-Current Single | RS |
Improved 6A Hi-Speed, Hi-Current Single Mosfet Driver 8 Soic 3.9Mm Tube Rohs Compliant: Yes |Microchip MIC4120YME | Newark Electronics |
MOSFET DRVR 6A 1-OUT Lo Side Non-Inv 8-Pin SOIC EP | Avnet America |
DRIVER, MOSFET, LOW SIDE 6A, 4120 | element14 |
Where can I find additional details, specifications and documents for a MIC4120YME?
Additional datasheets, footprints and schematics for MIC4120YME are listed on our Part Details page. You can also find images and similar parts to MIC4120YME on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC4120YME on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC4120YME price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC4120YME fall under?
The MIC4120YME is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to MIC4120YME when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC4120YME you can contact the distributor directly for product support, shipping queries etc.
Is the MIC4120YME RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC4120YME have stock available?
Authorised distributors including Future Electronics, Microchip Technology, Chip One Stop, Schukat Electronic and RS have stock available or on a lead time for MIC4120YME.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC4120YME often in real-time on the comparison pages.
What if I can't find stock of MIC4120YME?
You can fill out our help required form which you can use to request a quote for MIC4120YME from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.