Status: | Active |
---|---|
Series: | MIC39102 |
RoHS: | Compliant |
The MIC39100, MIC39101, and MIC39102 are 1A low-dropout linear voltage regulators that provide low-voltage, high-current output from an extremely small package. Utilizing Micrel's proprietary Super βeta PNP® pass element, the MIC39100/1/2 offers extremely low dropout (typically 410mV at 1A) and low ground current (typically 11mA at 1A).
The MIC39100 is a fixed output regulator offered in the SOT-223 package. The MIC39101 and MIC39102 are fixed and adjustable regulators, respectively, in a thermally enhanced power 8-lead SOIC package.
The MIC39100/1/2 is ideal for PC add-in cards that need to convert from standard 5V to 3.3V, 3.3V to 2.5V or 2.5V to 1.8V. A guaranteed maximum dropout voltage of 630mV over all operating conditions allows the MIC39100/1/2 to provide 2.5V from a supply as low as 3.13V and 1.8V from a supply as low as 2.43V.
The MIC39100/1/2 is fully protected with overcurrent limiting, thermal-shutdown, and reverse-battery protection. Fixed voltages of 5.0V, 3.3V, 2.5V, and 1.8V are available on MIC39100/1 with adjustable output voltages to 1.24V on MIC39102.
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.50
|
660
in stock
|
Buy Now | |
Microchip Technology
from US$1.28
|
7,275
in stock
|
Buy Now | |
element14
from US$1.72
|
2,152
in stock
|
Buy Now | |
Farnell
from US$1.62
|
2,152
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.27
|
406
in stock
|
Buy Now | |
Chip One Stop
from US$1.05
|
380
in stock
|
Buy Now | |
Future Electronics
from US$1.64
|
355
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
1
in stock
|
Buy Now | |
Avnet America
from US$2.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Fixed and adjustable output voltages to 1.24V |
Ideal for 3.0V to 2.5V conversion |
Ideal for 2.5V to 1.8V conversion |
1A minimum guaranteed output current |
1% initial accuracy |
Low ground current |
Current limiting and thermal shutdown |
Reversed-battery protection |
Reversed-leakage protection |
Fast transient response |
Low-profile SOT-223 package |
Power SO-8 package |
Product Type | Single LDOs |
---|---|
Line Regulation (%) | 0 |
Load Regulation(%) | 0 |
# of Out | 1 |
IOUT #1 | 1000 |
Rated IOUT | 1000 |
VIN Min (V) | 2.25 |
VIN Max (V) | 16 |
VOUT (V) | Adj |
Voltage Drop Typ (mV) | 410 |
IGND Typ (µA) | 6 |
Tol Typ % | ±1 |
PSRR 1 kHz (dB) | 55 |
Rev Bat | Yes |
Reverse Current Protect | Yes |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (95) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.180842 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.9mm |
Soldering Composition | NiPdAu |
V REG, LDO 1A, SMD, 39102, SOIC8 | element14 |
1.0A 1.0% ADJ. Volt LDO, MIC39102YM | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
MIC39102 Series 1 A ADJ Output Voltage SMT Low Voltage LDO Regulator - SOIC-8 | Future Electronics |
Ldo, Adj, 1.24V To 16V, 1A, Soic-8 | Newark Electronics |
LDO Regulator Pos 1.24V to 16V 1A 8-Pin SOIC | Avnet America |
Where can I find additional details, specifications and documents for a MIC39102YM?
Additional datasheets, footprints and schematics for MIC39102YM are listed on our Part Details page. You can also find images and similar parts to MIC39102YM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC39102YM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC39102YM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC39102YM fall under?
The MIC39102YM is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to MIC39102YM when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC39102YM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC39102YM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC39102YM have stock available?
Authorised distributors including Microchip Technology, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for MIC39102YM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC39102YM often in real-time on the comparison pages.
What if I can't find stock of MIC39102YM?
You can fill out our help required form which you can use to request a quote for MIC39102YM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.