Status: | Active |
---|---|
Series: | MIC2951 |
RoHS: | Compliant |
The MIC2950 and MIC2951 are "bulletproof" micropower voltage regulators with very low dropout voltage (typically 40mV at light loads and 250mV at 100mA) and very low quiescent currents. Like their predecessors, the LP2950 and LP2951, the quiescent current of the MIC2950/MIC2951 increases only slightly in dropout, thus prolonging battery life. The MIC2950/MIC2951 are pin-for-pin compatible with the LP2950/LP2951, but offer lower dropout, lower quiescent current, reverse battery protection, and automotive load dump protection.
The key additional features and protection offered include higher output current (150mA), positive transient protection for up to 60V (load dump), and the ability to survive an unregulated input voltage transient of -20V below ground (reverse battery).
The plastic DIP and SOIC versions offer additional system functions such as programmable output voltage and logic-controlled shutdown. The 3-pin TO-92 MIC2950 is pin-for-pin compatible with the older 5V regulators.
These system functions also include an error flag output that warns of a low output voltage, which is often due to failing batteries on the input. This may also be used as a power-on reset. A logic-compatible shutdown input is also available that enables the regulator to be switched on and off. This part may also be pin-strapped for a 5V output or programmed from 1.24V to 29V with the use of two external resistors.
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.90
|
1,098
in stock
|
Buy Now | |
Microchip Technology
from US$0.75
|
12,562
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
1,098
in stock
|
Buy Now | |
element14
from US$0.95
|
1,098
in stock
|
Buy Now | |
Avnet America
from US$1.28
|
950
in stock
|
Buy Now | |
Chip One Stop
from US$0.71
|
570
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.76
|
410
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High accuracy: 3.3V, 4.85V, or 5V with guaranteed 150mA output |
Extremely low quiescent current |
Low-dropout voltage |
Extremely tight load and line regulation |
Very low temperature coefficient |
Use as regulator or reference |
Needs only 1.5µF for stability |
Current and thermal limiting |
Unregulated DC input can withstand -20V reverse battery and +60V positive transients |
Error flag warns of output dropout (MIC2951) |
Logic-controlled electronic shutdown (MIC2951) |
Output programmable from 1.24V to 29V (MIC2951) |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 150 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 150 |
VIN Min (V) | 2 |
VIN Max (V) | 30 |
VOUT (V) | 3.3, 5.0 |
Voltage Drop Typ (mV) | 320 |
IGND Typ (µA) | 120 |
Tol Typ % | ±1 |
Noise (µV) rms | 100 |
PSRR 1 kHz (dB) | 67 |
Load Dump | Yes |
Rev Bat | Yes |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (95) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.163265 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
Ldo, Fixed, 3.3V, 0.15A, Soic-8 | Newark Electronics |
LDO, FIXED, 3.3V, 0.15A, SOIC-8 | element14 |
LDO Regulator Pos 3.3V 0.15A 8-Pin SOIC Tube | Avnet America |
IC: voltage regulator | Transfer Multisort Elektronik |
MIC2951 Series 3.3 V Fixed Output 150 mA SMT LDO Voltage Regulator - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a MIC2951-3.3YM?
Additional datasheets, footprints and schematics for MIC2951-3.3YM are listed on our Part Details page. You can also find images and similar parts to MIC2951-3.3YM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2951-3.3YM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2951-3.3YM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2951-3.3YM fall under?
The MIC2951-3.3YM is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to MIC2951-3.3YM when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2951-3.3YM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2951-3.3YM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2951-3.3YM have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for MIC2951-3.3YM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2951-3.3YM often in real-time on the comparison pages.
What if I can't find stock of MIC2951-3.3YM?
You can fill out our help required form which you can use to request a quote for MIC2951-3.3YM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.