Status: | Active |
---|---|
Series: | MIC2940A |
RoHS: | Compliant |
The MIC2940A and MIC2941A are "bulletproof" efficient voltage regulators with very low dropout voltage (typically 40mV at light loads and 350mV at 1A) and low quiescent current (240µA typical). The quiescent current of the MIC2940A increases only slightly in dropout, thus prolonging battery life. Key MIC2940A features include protection against reversed battery, fold-back current limiting, and automotive load-dump protection (60V positive transient).
The MIC2940 is available in both fixed voltage (3.3V, 5V, and 12V) and adjustable voltage configurations. The MIC2940A-xx devices are 3-pin fixed voltage regulators. A logic-compatible shutdown input is provided on the adjustable MIC2941A, which enables the regulator to be switched on and off.
Prices starting from US$1.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.04
|
4,279
in stock
|
Buy Now | |
element14
from US$2.34
|
4,279
in stock
|
Buy Now | |
Microchip Technology
from US$1.55
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$1.99
|
-
|
Buy Now | |
Future Electronics
from US$2.00
|
-
|
Buy Now | |
Avnet America
from US$2.67
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High output voltage accuracy |
Guaranteed 1.25A output |
Low quiescent current |
Low dropout voltage |
Extremely tight load and line regulation |
Very low temperature coefficient |
Current and thermal limiting |
Input can withstand -20V reverse battery and +60V positive transients |
Logic-controlled electronic shutdown |
Output programmable from 1.24V to 26V (MIC2941A) |
Available in TO-220, TO-263, TO-220-5, and TO-263-5 packages. |
Product Type | Single LDOs |
---|---|
Line Regulation (%) | 0 |
Load Regulation(%) | 0 |
# of Out | 1 |
IOUT #1 | 1250 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 1250 |
VIN Min (V) | 2 |
VIN Max (V) | 26 |
VOUT (V) | 3.3, 5.0, 12 |
Voltage Drop Typ (mV) | 400 |
IGND Typ (µA) | 240 |
Tol Typ % | ±1 |
Noise (µV) rms | 260 |
PSRR 1 kHz (dB) | N/A |
Load Dump | Yes |
Rev Bat | Yes |
Reverse Current Protect | Yes |
Pins | Packaging | 3 | TO-263 |
Temp Range | -40C to +125C |
Packing Media | Tube (50) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.511 |
Shipping Weight (kg) | 2.36 |
Lead Count | 3 |
Package Type | TO-263 |
Soldering Composition | Matte Tin |
LDO, FIXED, 5V, 1.25A, TO-263-3 | element14 |
1.25A Ldo Fixed Voltage Rohs Compliant: Yes |Microchip MIC2940A-5.0WU | Newark Electronics |
MIC2940A Series 5 V Fixed Output Voltage 1.25 A SMT LDO Regulator -TO-263-3 | Future Electronics |
LDO Regulator Pos 5V 1.25A 3-Pin TO-263 Tube | Avnet America |
Where can I find additional details, specifications and documents for a MIC2940A-5.0WU?
Additional datasheets, footprints and schematics for MIC2940A-5.0WU are listed on our Part Details page. You can also find images and similar parts to MIC2940A-5.0WU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2940A-5.0WU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2940A-5.0WU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2940A-5.0WU fall under?
The MIC2940A-5.0WU is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to MIC2940A-5.0WU when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2940A-5.0WU you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2940A-5.0WU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2940A-5.0WU have stock available?
Authorised distributors including element14, Farnell, Microchip Technology, Newark Electronics and Future Electronics have stock available or on a lead time for MIC2940A-5.0WU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2940A-5.0WU often in real-time on the comparison pages.
What if I can't find stock of MIC2940A-5.0WU?
You can fill out our help required form which you can use to request a quote for MIC2940A-5.0WU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.