Status: | Active |
---|---|
Series: | MIC29312 |
RoHS: | Compliant |
The MIC29310 and MIC29312 are low cost versions of MIC29300 family low-dropout (LDO) regulators. Manufactured on proprietary Super βeta PNP® process, the MIC29310/2 is a 3A LDO regulator with very low-dropout voltage (600mV over the full load) and low ground current. Along with a total accuracy of ±2% (over temperature, line and load regulation), these regulators feature very fast transient recovery from input voltage surges and output load current changes.
The MIC29310 is available in fixed 3.3V and 5V outputs voltages; the MIC29312 has an adjustable output which can be set by two external resistors to a voltage between 1.24V to 15V. In addition, all versions are fully protected against overcurrent faults, reversed input polarity, reversed lead insertion, and over-temperature operation.
A TTL logic-enable (EN) pin is available in the MIC29312 to shutdown the regulator. When not used, the device can be set to continuous operation by connecting EN to the input (IN). The MIC29310/2 is available in the standard 3- and 5-pin TO-220 and TO-263 packages with an operating junction temperature range of 0°C to +125°C.
For applications requiring even lower dropout voltage, input voltage greater than 16V, or an error flag, see the MIC29300/29301/29302/29303.
Prices starting from US$2.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.97
|
132
in stock
|
Buy Now | |
Microchip Technology
from US$2.30
|
4,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.31
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$3.00
|
-
|
Buy Now | |
Future Electronics
from US$2.55
|
-
|
Buy Now | |
Avnet America
from US$3.95
|
-
|
Buy Now | |
element14
from US$2.88
|
-
|
Buy Now | |
Farnell
from US$2.75
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low cost versions of MIC29300 family |
Fast transient response |
3A current over full temperature range |
600mV dropout voltage at full load |
Low ground current |
Accurate 1% guaranteed tolerance |
Zero current shutdown mode (MIC29312) |
Fixed voltage and adjustable versions |
Product Type | Single LDOs |
---|---|
Line Regulation (%) | 0 |
Load Regulation(%) | 0 |
# of Out | 1 |
IOUT #1 | 3000 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 3000 |
VIN Min (V) | 2.3 |
VIN Max (V) | 16 |
VOUT (V) | Adj |
Voltage Drop Typ (mV) | 600 |
IGND Typ (µA) | 5000 |
Tol Typ % | ±2 |
Noise (µV) rms | 260 |
PSRR 1 kHz (dB) | N/A |
Load Dump | Yes |
Rev Bat | Yes |
Reverse Current Protect | Yes |
Pins | Packaging | 5 | DDPAK |
Temp Range | 0C to +125C |
Packing Media | Tube (50) |
Data Sheets |
---|
MMIC29310/29312 - 3A Fast-Response LDO Regulator |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.4625 |
Shipping Weight (kg) | 2.52 |
Lead Count | 5 |
Package Type | DDPAK |
Soldering Composition | Matte Tin |
3.0A LDO Adj. + Shutdown | Microchip Technology |
IC: voltage regulator | Transfer Multisort Elektronik |
LDO Regulator Pos 1.24V to 15V 3A | RS |
Ldo, Adj, 1.24V To 15V, 3A, To-263-5 | Newark Electronics |
MIC29312 Series 3 A ADJ 1.24 to 15 Vout Fast-Response LDO Regulator - TO-263-5 | Future Electronics |
LDO Regulator Pos 1.24 to 15V 3A 5-Pin TO-263 Tube | Avnet America |
LDO, ADJ, 1.24V TO 15V, 3A, TO-263-5 | element14 |
Where can I find additional details, specifications and documents for a MIC29312WU?
Additional datasheets, footprints and schematics for MIC29312WU are listed on our Part Details page. You can also find images and similar parts to MIC29312WU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC29312WU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC29312WU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC29312WU fall under?
The MIC29312WU is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to MIC29312WU when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC29312WU you can contact the distributor directly for product support, shipping queries etc.
Is the MIC29312WU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC29312WU have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for MIC29312WU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC29312WU often in real-time on the comparison pages.
What if I can't find stock of MIC29312WU?
You can fill out our help required form which you can use to request a quote for MIC29312WU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.