Status: | Active |
---|---|
Series: | MIC29150 |
RoHS: | Compliant |
The MIC29510 and MIC29512 are high-current, high-accuracy, low-dropout voltage regulators featuring fast transient recovery from input voltage surges and output load current changes. These regulators use a PNP pass element that features proprietary Super βeta PNP® process.
The MIC29510/2 is available in two versions: the 3-pin fixed output MIC29510 and the 5-pin adjustable output voltage MIC29512. All versions are fully protected against overcurrent faults, reversed input polarity, reversed lead insertion, over-temperature operation, and positive and negative transient voltage spikes.
A TTL-compatible enable (EN) control pin supports external on/off control. If on/off control is not required, the device may be continuously enabled by connecting EN to IN.
The MIC29510/2 is available in the standard 3- and 5-pin TO-220 package with an operating junction temperature range of 0°C to +125°C.
For applications requiring even lower dropout voltage, input voltage greater than 16V, or an error flag, see the MIC29500/29501/29502/29503
Prices starting from US$2.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.49
|
148
in stock
|
Buy Now | |
element14
from US$4.13
|
208
in stock
|
Buy Now | |
Farnell
from US$3.57
|
208
in stock
|
Buy Now | |
Future Electronics
from US$2.43
|
157
in stock
|
Buy Now | |
Rapid Electronics
from US$6.45
|
89
in stock
|
Buy Now | |
Newark Electronics
from US$4.19
|
-
|
Buy Now | |
Avnet America
from US$4.73
|
-
|
Buy Now | |
Microchip Technology
from US$2.76
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Fast transient response |
5A current capability |
700mV dropout voltage at full load |
Low ground current |
Accurate 1% guaranteed tolerance |
Zero current shutdown mode (MIC29512) |
Fixed voltage and adjustable versions |
Product Type | Single LDOs |
---|---|
Line Regulation (%) | 0 |
Load Regulation(%) | 0 |
# of Out | 1 |
IOUT #1 | 1500 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 1500 |
VIN Min (V) | 2.3 |
VIN Max (V) | 26 |
VOUT (V) | 3.3, 5.0, 12 |
Voltage Drop Typ (mV) | 350 |
IGND Typ (µA) | 8000 |
Tol Typ % | ±1 |
Noise (µV) rms | 260 |
PSRR 1 kHz (dB) | N/A |
Load Dump | Yes |
Rev Bat | Yes |
Reverse Current Protect | Yes |
Pins | Packaging | 3 | TO-220 |
Temp Range | -40C to +125C |
Packing Media | Tube (50) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.8902 |
Shipping Weight (kg) | 2.66 |
Lead Count | 3 |
Package Type | TO-220 |
Soldering Composition | Matte Tin |
V REG LDO +3.3V, 29150, TO-220-3 | element14 |
MIC29150 Series 3.3 V Fixed Output 1.5 A LDO Voltage Regulator - TO-263-3 | Future Electronics |
1.5A LDO Fixed Volt | RS |
MICREL SYNERGY SEMI MIC29150-3.3WT | Rapid Electronics |
Ldo, Fixed, 3.3V, 1.5A, To-220-3 | Newark Electronics |
LDO Regulator Pos 3.3V 1.5A 3-Pin TO-220 | Avnet America |
Where can I find additional details, specifications and documents for a MIC29150-3.3WT?
Additional datasheets, footprints and schematics for MIC29150-3.3WT are listed on our Part Details page. You can also find images and similar parts to MIC29150-3.3WT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC29150-3.3WT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC29150-3.3WT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC29150-3.3WT fall under?
The MIC29150-3.3WT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to MIC29150-3.3WT when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC29150-3.3WT you can contact the distributor directly for product support, shipping queries etc.
Is the MIC29150-3.3WT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC29150-3.3WT have stock available?
Authorised distributors including element14, Farnell, Future Electronics, RS and Rapid Electronics have stock available or on a lead time for MIC29150-3.3WT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC29150-3.3WT often in real-time on the comparison pages.
What if I can't find stock of MIC29150-3.3WT?
You can fill out our help required form which you can use to request a quote for MIC29150-3.3WT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.