Status: | Unknown |
---|---|
Series: | MI Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
13,688
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
69,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
69,000
in stock
|
Buy Now | |
element14
from US$0.11
|
13,688
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
6,750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
2,025
in stock
|
Buy Now | |
Avnet Abacus
-
|
15,000
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
Distrelec
from US$0.09
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now |
Ferrite Case Style | 1210 [3225 Metric] |
---|---|
Impedance @ 100MHz | 60ohm |
DC Current Rating | 1.5A |
Product Range | MI Series |
DC Resistance Max | 0.035ohm |
Impedance Tolerance | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Ferrite Mounting | SMD |
Ferchipbdbb,1Ln,1210,mi60X1500X0.0350 Rohs Compliant: Yes |Laird MI1210K600R-10 | Newark Electronics |
Ferrite Bead, 1210 [3225 Metric], 60 Ohm, 1.5 A, 35 Milliohm | Avnet America |
FERRITE, BEAD, 3225, 100MHZ, 60R | element14 |
EMI Ferrite Chip Bead, 1210, 1500MA, 60Ohms @100MHz, DCR Max 0.0350Ohm | Laird Performance Materials MI1210K600R-10 | RS Americas |
Laird Mid Current Ferrite Bead 60Ohm @ 100MHz 1.5A 1210 | Distrelec |
Where can I find additional details, specifications and documents for a MI1210K600R-10?
Additional datasheets, footprints and schematics for MI1210K600R-10 are listed on our Part Details page. You can also find images and similar parts to MI1210K600R-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MI1210K600R-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MI1210K600R-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MI1210K600R-10 fall under?
The MI1210K600R-10 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to MI1210K600R-10 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MI1210K600R-10 you can contact the distributor directly for product support, shipping queries etc.
Is the MI1210K600R-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MI1210K600R-10 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Heilind Electronics have stock available or on a lead time for MI1210K600R-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MI1210K600R-10 often in real-time on the comparison pages.
What if I can't find stock of MI1210K600R-10?
You can fill out our help required form which you can use to request a quote for MI1210K600R-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.