Status: | Unknown |
---|---|
Series: | MI Series |
RoHS: | Unknown |
Prices starting from US$0.0160
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0432
|
123,620
in stock
|
Buy Now | |
Sager
from US$0.0412
|
344,000
in stock
|
Buy Now | |
element14
from US$0.0455
|
163,753
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
123,620
in stock
|
Buy Now | |
Avnet America
from US$0.0160
|
12,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0248
|
12,000
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
9,490
in stock
|
Buy Now | |
TTI Europe
from US$0.0226
|
8,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0248
|
2,800
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ferrite Case Style | 0805 [2012 Metric] |
---|---|
Impedance @ 100MHz | 40ohm |
DC Current Rating | 1.5A |
Product Range | MI Series |
DC Resistance Max | 0.05ohm |
Impedance Tolerance | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Ferrite Mounting | SMD |
FERRITE, BEAD, 2012, 100MHZ, 40R | element14 |
Ferrite, Bead, 2012, 100Mhz, 40R | Newark Electronics |
Ind Chip Bead Shielded 40Ohm 25% 100MHz Ferrite 1.5A 0805 T/R | Avnet America |
Laird Mid Current Ferrite Bead 40Ohm @ 100MHz 1.5A 0805 | Distrelec |
40 OHM | TTI Europe |
EMI Ferrite Chip Bead, 0805, 1500MA, 40 Ohms @100MHz, DCR Max 0.050Ohm | Laird Performance Materials MI0805K400R-10 | RS Americas |
Ferrite Bead, 0805 [2012 Metric], 40 Ohm, 1.5 A, 50 Milliohm | Avnet Abacus |
Where can I find additional details, specifications and documents for a MI0805K400R-10?
Additional datasheets, footprints and schematics for MI0805K400R-10 are listed on our Part Details page. You can also find images and similar parts to MI0805K400R-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MI0805K400R-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MI0805K400R-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MI0805K400R-10 fall under?
The MI0805K400R-10 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to MI0805K400R-10 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MI0805K400R-10 you can contact the distributor directly for product support, shipping queries etc.
Is the MI0805K400R-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MI0805K400R-10 have stock available?
Authorised distributors including Sager, element14, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for MI0805K400R-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MI0805K400R-10 often in real-time on the comparison pages.
What if I can't find stock of MI0805K400R-10?
You can fill out our help required form which you can use to request a quote for MI0805K400R-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.