Status: | Unknown |
---|---|
Series: | MH Series |
RoHS: | Unknown |
Prices starting from US$0.0165
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0270
|
8,642
in stock
|
Buy Now | |
Distrelec
from US$0.0321
|
11,870
in stock
|
Buy Now | |
Newark Electronics
from US$0.0380
|
8,642
in stock
|
Buy Now | |
element14
from US$0.0286
|
8,642
in stock
|
Buy Now | |
RS
from US$0.0288
|
2,600
in stock
|
Buy Now | |
Avnet America
from US$0.0171
|
-
|
Buy Now | |
RS Americas
from US$0.0240
|
-
|
Buy Now | |
TTI Europe
from US$0.0165
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ferrite Case Style | 0805 [2012 Metric] |
---|---|
Impedance @ 100MHz | 60ohm |
DC Current Rating | 5A |
Product Range | MH Series |
DC Resistance Max | 0.02ohm |
Impedance Tolerance | ± 25% |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Bourns High Current Chip Ferrite Bead 0805, 60Ohm @ | Distrelec |
Ferrite, Bead, 0805, 0.02Ohm, 5A | Newark Electronics |
FERRITE, BEAD, 0805, 0.02OHM, 5A | element14 |
CB2x1.2x.9mm,60 ±25%5A,non-shdSMD | RS |
Ferrite Bead, 0805 [2012 Metric], 60 Ohm, 5 A, 20 Milliohm, ± 25% | Avnet America |
CB2x1.2x.9mm,6025%5A, non-shdSMD | Bourns MH2029-600Y | RS Americas |
60 OHM 25% HIGH CURRENT | TTI Europe |
Ferrite Bead, 0805 [2012 Metric], 60 Ohm, 5 A, 20 Milliohm, � 25% | Avnet Abacus |
Where can I find additional details, specifications and documents for a MH2029-600Y?
Additional datasheets, footprints and schematics for MH2029-600Y are listed on our Part Details page. You can also find images and similar parts to MH2029-600Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MH2029-600Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MH2029-600Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MH2029-600Y fall under?
The MH2029-600Y is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to MH2029-600Y when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MH2029-600Y you can contact the distributor directly for product support, shipping queries etc.
Is the MH2029-600Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MH2029-600Y have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MH2029-600Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MH2029-600Y often in real-time on the comparison pages.
What if I can't find stock of MH2029-600Y?
You can fill out our help required form which you can use to request a quote for MH2029-600Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.