Status: | Unknown |
---|---|
Series: | MH Series |
RoHS: | Unknown |
Prices starting from US$0.0165
Ferrite Case Style | 0603 ^1608 Metric] |
---|---|
DC Current Rating | 3A |
Product Range | MH Series |
DC Resistance Max | 0.04ohm |
Impedance Tolerance | ± 25% |
Automotive Qualification Standard | - |
FERRITE BEAD, 0.04 OHM, 3A, 0603 | element14 |
Ferrite Bead, 0.04 Ohm, 3A, 0603 | Newark Electronics |
Ferrite Bead, 0603 [1608 Metric], 80 Ohm, 3 A, 40 Milliohm, ± 25% | Avnet America |
80 OHM 25% HIGH CURRENT | TTI Europe |
Ferrite Bead, 0603 [1608 Metric], 80 Ohm, 3 A, 40 Milliohm, � 25% | Avnet Abacus |
Where can I find additional details, specifications and documents for a MH1608-800Y?
Additional datasheets, footprints and schematics for MH1608-800Y are listed on our Part Details page. You can also find images and similar parts to MH1608-800Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MH1608-800Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MH1608-800Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MH1608-800Y fall under?
The MH1608-800Y is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to MH1608-800Y when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MH1608-800Y you can contact the distributor directly for product support, shipping queries etc.
Is the MH1608-800Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MH1608-800Y have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for MH1608-800Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MH1608-800Y often in real-time on the comparison pages.
What if I can't find stock of MH1608-800Y?
You can fill out our help required form which you can use to request a quote for MH1608-800Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.