Status: | Not Recommended |
---|---|
Series: | MD1210 |
RoHS: | Compliant |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.68
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.45
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.38
|
3,173
in stock
|
Buy Now | |
Newark Electronics
from US$1.57
|
-
|
Buy Now | |
Avnet America
from US$2.01
|
-
|
Buy Now | |
RS Americas
from US$3.50
|
-
|
Buy Now | |
element14
from US$2.03
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
6ns rise and fall time with 1000pF load |
2.0A peak output source/sink current |
1.2V to 5.0V input CMOS compatible |
4.5V to 13V single positive supply voltage |
Smartlogic threshold |
Low jitter design |
Two matched channels |
Outputs can swing below ground |
Low inductance package |
Thermally-enhanced package |
# of Channels | 2 |
---|---|
Input Voltage min (V) | 1.2 |
Input Voltage max (V) | 5 |
Output Voltage Unipolar (V) | 0 - 12 |
Package | QFN-12 |
Pins | Packaging | 12 | QFN |
Temp Range | -20C to +85C |
Packing Media | Tape and reel (5000) |
Data Sheets |
---|
MD1210 High-Speed Dual MOSFET Driver Data Sheet |
Application Notes |
---|
AN-H53 - MD1210: High Voltage Pulser Circuits |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0254 |
Shipping Weight (kg) | 0.139394 |
Lead Count | 12 |
Package Type | QFN |
Package Width or Size | 4x4x0.9mm |
Soldering Composition | Matte Tin |
MOSFET, HIGH SPEED, DUAL DRIVER | Microchip Technology |
High Speed Dual Mosfet Driver 12 Qfn 4X4X0.9Mm T/R Rohs Compliant: Yes |Microchip MD1210K6-G | Newark Electronics |
MOSFET DRVR 2A 2-OUT Hi/Lo Side Inv 12-Pin QFN EP T/R | Avnet America |
MOSFET, HIGH SPEED, DUAL DRIVER12 QFN 4x4x0.9mm T/R | Microchip Technology Inc. MD1210K6-G | RS Americas |
MOSFET DRIVER, -20 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a MD1210K6-G?
Additional datasheets, footprints and schematics for MD1210K6-G are listed on our Part Details page. You can also find images and similar parts to MD1210K6-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MD1210K6-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MD1210K6-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MD1210K6-G fall under?
The MD1210K6-G is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to MD1210K6-G when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MD1210K6-G you can contact the distributor directly for product support, shipping queries etc.
Is the MD1210K6-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MD1210K6-G have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for MD1210K6-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MD1210K6-G often in real-time on the comparison pages.
What if I can't find stock of MD1210K6-G?
You can fill out our help required form which you can use to request a quote for MD1210K6-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.