Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Peak Repetitive Off-State Voltage Vdrm | 200V |
---|---|
Gate Trigger Current Max Igt | 200µA |
Current It av | 500mA |
On State RMS Current IT(rms) | 800mA |
Thyristor Case Style | SOT-223 |
No. of Pins | 4Pins |
Peak Non Rep Surge Current Itsm 50Hz | 9A |
Holding Current Max Ih | 5mA |
Gate Trigger Voltage Max Vgt | 800mV |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Thyristor | Transfer Multisort Elektronik |
Thyristor SCR 200V 8A 3-Leads (3 Pins+Tab) SOT-223 T/R | EBV Elektronik |
THYRISTOR 0.8A 200V SOT223 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Peak Repetitive Off-State Voltage, Vdrm | 200V |
---|---|
Gate Trigger Current Max, Igt | 200µA |
Current It av | 500mA |
On State RMS Current IT(rms) | 800mA |
Thyristor Case Style | SOT-223 |
No. of Pins | 3Pins |
Holding Current Max Ih | 5mA |
RoHS Compliant | Yes |
Thyristor | Newark Electronics |
Where can I find additional details, specifications and documents for a MCR08BT1 115?
Additional datasheets, footprints and schematics for MCR08BT1 115 are listed on our Part Details page. You can also find images and similar parts to MCR08BT1 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCR08BT1 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCR08BT1 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCR08BT1 115 fall under?
The MCR08BT1 115 is listed under WeEn Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to MCR08BT1 115 when available in the WeEn Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCR08BT1 115 you can contact the distributor directly for product support, shipping queries etc.
Is the MCR08BT1 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCR08BT1 115 have stock available?
Authorised distributors including Transfer Multisort Elektronik, EBV Elektronik, Avnet Silica, Avnet America and Avnet Asia have stock available or on a lead time for MCR08BT1 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCR08BT1 115 often in real-time on the comparison pages.
What if I can't find stock of MCR08BT1 115?
You can fill out our help required form which you can use to request a quote for MCR08BT1 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.