Status: | Active |
---|---|
Series: | MCP1825 |
RoHS: | Compliant |
The MCP1825/MCP1825S is a 500 mA Low Dropout (LDO) linear regulator that provides high current and low output voltages. The MCP1825 comes in a fixed or adjustable output voltage version, with an output voltage range of 0.8V to 5.0V. The 500 mA output current capability, combined with the low output voltagecapability, make the MCP1825 a good choice for new sub-1.8V output voltage LDO applications that have high current demands. The MCP1825S is a 3-pin fixed voltage version. The MCP1825/MCP1825S is stable using ceramic output capacitors that inherently provide lower output noise and reduce the size and cost of the entire regulator solution. Only 1 μF of output capacitance is needed to stabilize the LDO.
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
15,039
in stock
|
Buy Now | |
Microchip Technology
from US$0.50
|
101,820
in stock
|
Buy Now | |
element14
from US$0.49
|
34,254
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
15,039
in stock
|
Buy Now | |
Chip One Stop
from US$0.49
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.70
|
2,972
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
RS Americas
from US$0.80
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Up to 500 mA output load current |
Low dropout voltage: 210 mV typical at 500 mA |
Output voltage from 0.8V to 5.0V, both fixed and adjustable |
Stable with 1.0 µF ceramic output capacitor |
Power good output with adjustable delay |
Low supply current: 120 µA (typ) |
Low shutdown current: 0.1 µA (typ) |
DFN-8 2x3 and SOIC-8 Pb-free packages |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 500 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 500 |
VIN Min (V) | 2.1 |
VIN Max (V) | 6 |
VOUT (V) | 0.8 1.2 1.8 2.5 3.0 3.3 5.0 |
Voltage Drop Typ (mV) | 210 |
IGND Typ (µA) | 120 |
Tol Typ % | ±0.5 |
PSRR 1 kHz (dB) | 60 |
Pins | Packaging | 5 | SOT-223 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (4000) |
Data Sheets |
---|
MCP1825/MCP1825S Data Sheet |
User Guides |
---|
SOT223-3 Voltage Regulator Eval Board User's Guide |
TO220-5 / TO263-5 Voltage Regulator Evaluation Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0165 |
Shipping Weight (kg) | 0.35 |
Lead Count | 5 |
Package Type | SOT-223 |
Soldering Composition | Matte Tin |
500mA LOW VOLTAGE, LOW IQ LDO | Microchip Technology |
IC, LDO, 3.3V, 500MA, SOT-223-5 | element14 |
Fixed Ldo Voltage Regulator, 2.1V To 6V, 210Mv Dropout, 3.3Vout, 500Maout, Sot-223-5 Rohs Compliant: Yes |Microchip MCP1825T-3302E/DC | Newark Electronics |
IC: voltage regulator | Transfer Multisort Elektronik |
MCP1825 Series 500 mA Vout 3.3V CMOS LDO Regulator | Future Electronics |
LDO Voltage Regulator, Fixed, 2.1 V to 6 V, 1 Output, 210mV @ 500mA, 3.3 V, 500 mA, 5 Pins, SOT-223 | Avnet America |
Pwr Sply Func, Voltage Regulator, Linear, LDO, SOT-223,IS 120uA, VO 3.3V, Vn 2uV/Hz | Microchip Technology Inc. MCP1825T-3302E/DC | RS Americas |
LDO Regulator Pos 3.3V 0.5A 6-Pin(5+Tab) SOT-223 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a MCP1825T-3302E/DC?
Additional datasheets, footprints and schematics for MCP1825T-3302E/DC are listed on our Part Details page. You can also find images and similar parts to MCP1825T-3302E/DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1825T-3302E/DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1825T-3302E/DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP1825T-3302E/DC fall under?
The MCP1825T-3302E/DC is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to MCP1825T-3302E/DC when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1825T-3302E/DC you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1825T-3302E/DC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP1825T-3302E/DC have stock available?
Authorised distributors including Microchip Technology, element14, Newark Electronics, Farnell and Chip One Stop have stock available or on a lead time for MCP1825T-3302E/DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1825T-3302E/DC often in real-time on the comparison pages.
What if I can't find stock of MCP1825T-3302E/DC?
You can fill out our help required form which you can use to request a quote for MCP1825T-3302E/DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.