Status: | Active |
---|---|
Series: | MCP1825S |
RoHS: | Compliant |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
2,368
in stock
|
Buy Now | |
Microchip Technology
from US$0.50
|
4,540
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
2,368
in stock
|
Buy Now | |
element14
from US$0.55
|
2,368
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
1,395
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.58
|
763
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
37
in stock
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
RS Americas
from US$0.80
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Up to 500 mA output load current |
Low dropout voltage 210 mV (typ) |
Output voltage from 0.8V to 5.0V |
Stable with 1.0 µF ceramic output cap |
Power good output |
Low supply current 120 µA (typ) |
DDPAK-5, TO-220-5, SOT223-5 Pb-free packages |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 500 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 500 |
VIN Min (V) | 2.1 |
VIN Max (V) | 6 |
VOUT (V) | 0.8 1.2 1.8 2.5 3.0 3.3 5.0 |
Voltage Drop Typ (mV) | 300 |
IGND Typ (µA) | 120 |
Tol Typ % | ±0.5 |
PSRR 1 kHz (dB) | 60 |
Pins | Packaging | 3 | SOT-223 |
Temp Range | -40C to +125C |
Packing Media | Tube (78) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1157 |
Shipping Weight (kg) | 0.217949 |
Lead Count | 3 |
Package Type | SOT-223 |
Soldering Composition | Matte Tin |
500mA LOW VOLTAGE, LOW IQ LDO | Microchip Technology |
Fixed Ldo Voltage Regulator, 2.1V To 6V, 210Mv Dropout, 5Vout, 500Maout, Sot-223-3 Rohs Compliant: Yes |Microchip MCP1825S-5002E/DB | Newark Electronics |
IC, LDO, 5.0V, 500MA, SOT-223-3 | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
500 MA CMOS LDO, VOUT=5.0V, EXTENDED TEMP RANGE | Future Electronics |
LDO Regulator Pos 5V 0.5A 4-Pin(3+Tab) SOT-223 Tube | Avnet America |
IC, LINEAR REGULATOR | RS Americas |
Where can I find additional details, specifications and documents for a MCP1825S-5002E/DB?
Additional datasheets, footprints and schematics for MCP1825S-5002E/DB are listed on our Part Details page. You can also find images and similar parts to MCP1825S-5002E/DB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1825S-5002E/DB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1825S-5002E/DB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP1825S-5002E/DB fall under?
The MCP1825S-5002E/DB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to MCP1825S-5002E/DB when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1825S-5002E/DB you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1825S-5002E/DB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP1825S-5002E/DB have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MCP1825S-5002E/DB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1825S-5002E/DB often in real-time on the comparison pages.
What if I can't find stock of MCP1825S-5002E/DB?
You can fill out our help required form which you can use to request a quote for MCP1825S-5002E/DB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.