Status: | Active |
---|---|
Series: | MCP1825S |
RoHS: | Compliant |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.84
|
765
in stock
|
Buy Now | |
Microchip Technology
from US$0.81
|
16,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
299
in stock
|
Buy Now | |
element14
from US$0.90
|
93
in stock
|
Buy Now | |
Farnell
from US$0.86
|
93
in stock
|
Buy Now | |
Avnet America
from US$1.12
|
-
|
Buy Now | |
RS Americas
from US$0.95
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Up to 500 mA output load current |
Low dropout voltage 210 mV (typ) |
Output voltage from 0.8V to 5.0V |
Stable with 1.0 µF ceramic output cap |
Power good output |
Low supply current 120 µA (typ) |
DDPAK-5, TO-220-5, SOT223-5 Pb-free packages |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 500 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 500 |
VIN Min (V) | 2.1 |
VIN Max (V) | 6 |
VOUT (V) | 0.8 1.2 1.8 2.5 3.0 3.3 5.0 |
Voltage Drop Typ (mV) | 300 |
IGND Typ (µA) | 120 |
Tol Typ % | ±0.5 |
PSRR 1 kHz (dB) | 60 |
Pins | Packaging | 3 | TO-220 |
Temp Range | -40C to +125C |
Packing Media | Tube (50) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.8902 |
Shipping Weight (kg) | 2.66 |
Lead Count | 3 |
Package Type | TO-220 |
Soldering Composition | Matte Tin |
500mA LOW VOLTAGE, LOW IQ LDO | Microchip Technology |
LDO Regulator 500mA 3.3V TO-220-3 | RS |
Ldo, Fixed, 3.3V, 0.5A, -40 To 125Deg C | Newark Electronics |
IC, LDO, 3.3V, 500MA, TO-220-3 | element14 |
LDO Regulator Pos 3.3V 0.5A 3-Pin(3+Tab) TO-220 Tube | Avnet America |
Pwr Sply Func, Voltage Regulator, Linear, LDO, TO-220,IS 120uA, VO 3.3V, Vn 2uV/Hz | Microchip Technology Inc. MCP1825S-3302E/AB | RS Americas |
Where can I find additional details, specifications and documents for a MCP1825S-3302E/AB?
Additional datasheets, footprints and schematics for MCP1825S-3302E/AB are listed on our Part Details page. You can also find images and similar parts to MCP1825S-3302E/AB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1825S-3302E/AB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1825S-3302E/AB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP1825S-3302E/AB fall under?
The MCP1825S-3302E/AB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to MCP1825S-3302E/AB when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1825S-3302E/AB you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1825S-3302E/AB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP1825S-3302E/AB have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MCP1825S-3302E/AB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1825S-3302E/AB often in real-time on the comparison pages.
What if I can't find stock of MCP1825S-3302E/AB?
You can fill out our help required form which you can use to request a quote for MCP1825S-3302E/AB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.