Status: | Active |
---|---|
Series: | MCP1824 |
RoHS: | Compliant |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.46
|
2,860
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
2,860
in stock
|
Buy Now | |
element14
from US$0.47
|
2,860
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
Microchip Technology
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Up to 300 mA output load current |
Low dropout voltage 200 mV (typ) |
Output voltage from 0.8V to 5.0V, both fixed and adjustable |
Standard Fixed Output Voltages: 0.8V, 1.2V, 1.8V, 2.5V, 3.0V, 3.3V, 5.0V. Other fixed output voltages available upon request. |
Stable with 1.0 µF ceramic output cap |
Power good output |
Low supply current 120 µA (typ) |
Low shutdown current of less than 0.1 µA (typ) |
SOT223-5 and SOT23-5 Pb-free package |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 300 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 300 |
VIN Min (V) | 2.1 |
VIN Max (V) | 6 |
VOUT (V) | 0.8 1.2 1.8 2.5 3.0 3.3 5.0 |
Voltage Drop Typ (mV) | 200 |
IGND Typ (µA) | 120 |
Tol Typ % | ±0.4 |
PSRR 1 kHz (dB) | 55 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
Fixed Ldo Voltage Regulator, 2.1V To 6V, 200Mv Dropout, 5Vout, 300Maout, Sot-23-5 Rohs Compliant: Yes |Microchip MCP1824T-5002E/OT | Newark Electronics |
IC, LDO, 5.0V, 300MA, SOT-23-5 | element14 |
300 MA CMOS LDO, VOUT=5.0V, EXTENDED TEMP RANGE | Future Electronics |
LDO Regulator Pos 5V 0.3A 5-Pin SOT-23 T/R | Avnet America |
300 MA CMOS LDO, VOUT = EXTENDED TEMP RANGE | Microchip Technology |
IC, LINEAR REGULATOR | RS Americas |
Where can I find additional details, specifications and documents for a MCP1824T-5002E/OT?
Additional datasheets, footprints and schematics for MCP1824T-5002E/OT are listed on our Part Details page. You can also find images and similar parts to MCP1824T-5002E/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1824T-5002E/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1824T-5002E/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP1824T-5002E/OT fall under?
The MCP1824T-5002E/OT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to MCP1824T-5002E/OT when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1824T-5002E/OT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1824T-5002E/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP1824T-5002E/OT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MCP1824T-5002E/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1824T-5002E/OT often in real-time on the comparison pages.
What if I can't find stock of MCP1824T-5002E/OT?
You can fill out our help required form which you can use to request a quote for MCP1824T-5002E/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.