Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Ultra-Low Quiescent Current: 20 nA (typical) |
Ultra-Low Shutdown Supply Current:1 nA (typical) |
150 mA Output Current Capability for VR ≤ 3.5V |
100 mA Output Current Capability for VR uf03e 3.5V |
Input Operating Voltage Range: 2.5V to 5.5V |
Standard Output Voltages (VR): 1.2V, 1.8V, 2.5V,3.0V, 3.3V, 4.2V |
Low Dropout Voltage: 380 mV maximum at 150 mA |
Stable with 1.0 μF Ceramic Output Capacitor |
Overcurrent Protection |
Avaliable in Space Saving Packages: 2 x 2 mm VDFN, SOT-23-3 and SOT-23-5 |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 150 |
Rated IOUT | 150 |
VIN Min (V) | 2.7 |
VIN Max (V) | 5.5 |
VOUT (V) | 1.2, 1.8, 2.0, 2.5, 3.0, 3.3, 4.2 |
Voltage Drop Typ (mV) | 380 |
IGND Typ (µA) | 0.02 |
Tol Typ % | ±2 |
Noise (µV) rms | 48 |
PSRR 1 kHz (dB) | 40 |
Temperature Range | -40C to +85C |
MCP1810 Series 3.3 V 150 mA Ultra-Low Quiescent Current LDO Regulator -VDFN-8 | Future Electronics |
LDO, FIXED, 3.3V, 0.15A, VDFN-8 | element14 |
Ldo, Fixed, 3.3V, 0.15A, Vdfn-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MCP1810T-33I/J8A?
Additional datasheets, footprints and schematics for MCP1810T-33I/J8A are listed on our Part Details page. You can also find images and similar parts to MCP1810T-33I/J8A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1810T-33I/J8A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1810T-33I/J8A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP1810T-33I/J8A fall under?
The MCP1810T-33I/J8A is listed under MCP1810.
Can I view similar or alternative parts?
You can view similar parts to MCP1810T-33I/J8A when available in the MCP1810 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1810T-33I/J8A you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1810T-33I/J8A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCP1810T-33I/J8A have stock available?
Authorised distributors including Future Electronics, Microchip Technology, element14, Farnell and Newark Electronics have stock available or on a lead time for MCP1810T-33I/J8A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1810T-33I/J8A often in real-time on the comparison pages.
What if I can't find stock of MCP1810T-33I/J8A?
You can fill out our help required form which you can use to request a quote for MCP1810T-33I/J8A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.