Status: | Active |
---|---|
Series: | MCP1804 |
RoHS: | Compliant |
The MCP1804 is a family of CMOS low dropout (LDO) voltage regulators that can deliver up to 150 mA of current while consuming only 50 µA of quiescent current (typical, 1.8V = VOUT = 5.0V). The input operating range is specified from 2.0V to 28.0V.
The MCP1804 is capable of delivering 100 mA with only 1300 mV (typical) of input to output voltage differential (VOUT = 3.3V). The output voltage tolerance of the MCP1804 at +25°C is a maximum of ±2%. Line regulation is ±0.15% typical at +25°C.
The LDO input and output is stable with 0.1 µF of input and output capacitance. Ceramic, tantalum or aluminum electrolytic capacitors can all be used for input and output. Overcurrent limit with current foldback to 40 mA (typical) provides short-circuit protection. A shutdown (SHDN) function allows the output to be enabled or disabled. When disabled, the MCP1804 draws only 0.01 µA of current (typical).
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.58
|
6,778
in stock
|
Buy Now | |
element14
from US$0.72
|
7,965
in stock
|
Buy Now | |
Farnell
from US$0.69
|
7,965
in stock
|
Buy Now | |
Chip One Stop
from US$0.61
|
2,375
in stock
|
Buy Now | |
Distrelec
from US$0.88
|
2,049
in stock
|
Buy Now | |
RS Americas
from US$0.44
|
360
in stock
|
Buy Now | |
Microchip Technology
from US$0.64
|
338
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
-
|
Buy Now | |
Future Electronics
from US$0.78
|
-
|
Buy Now | |
Avnet America
from US$0.90
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Input Operating Voltage Range: 2.0V to 28.0V |
150 mA Output Current |
50 µA Typical Quiescent Current |
0.01 µA Typical Shutdown Current |
Standard Output Voltage Options(1.8V, 2.5V, 3.0V, 3.3V, 5.0V, 10.0V, 12.0V) |
Output voltages from 1.8V to 18.0V in 0.1Vincrements are available upon request |
Output Voltage Accuracy: ±2% |
Stable with Ceramic output capacitors down to 0.1 µF |
Low Drop Out Voltage, 260 mV typical @ 20 mA, VR = 3.3V |
Current Limit Protection With Current Foldback |
High PSRR: 50 dB typical @ 1 kHz |
Output Voltage Accuracy: ±2% |
Package Options: SOT-23-5, SOT-89-3, SOT-89-5, and SOT-223-3 |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 150 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 150 |
VIN Min (V) | 2 |
VIN Max (V) | 28 |
VOUT (V) | 1.8 - 18 |
Voltage Drop Typ (mV) | 300 |
IGND Typ (µA) | 50 |
Tol Typ % | ±2 |
PSRR 1 kHz (dB) | 50 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
IC, LDO, 10V, 150MA, 5SOT23 | element14 |
LDO, 150mA max, Vin 28V max, Vout =10.0V | RS |
Microchip LDO Voltage Regulator 10V 150mA SOT-23 | Distrelec |
MCP1804T-A002I/OT, LDOVoltage Regulator,150mA,10V +/-2%,2 to 28Vin,5-Pin SOT-23 | Microchip Technology Inc. MCP1804T-A002I/OT | RS Americas |
150Ma Ldo, Vin 28V Max, Vout =10.0V 5 Sot-23 T/R Rohs Compliant: Yes |Microchip MCP1804T-A002I/OT | Newark Electronics |
MCP1804 Series 150 mA 10 V Fixed Output SMT LDO Shutdown Regulator - SOT-23-5 | Future Electronics |
LDO Regulator Pos 10V 0.15A 5-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MCP1804T-A002I/OT?
Additional datasheets, footprints and schematics for MCP1804T-A002I/OT are listed on our Part Details page. You can also find images and similar parts to MCP1804T-A002I/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1804T-A002I/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1804T-A002I/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP1804T-A002I/OT fall under?
The MCP1804T-A002I/OT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to MCP1804T-A002I/OT when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1804T-A002I/OT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1804T-A002I/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP1804T-A002I/OT have stock available?
Authorised distributors including element14, Farnell, RS, Chip One Stop and Distrelec have stock available or on a lead time for MCP1804T-A002I/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1804T-A002I/OT often in real-time on the comparison pages.
What if I can't find stock of MCP1804T-A002I/OT?
You can fill out our help required form which you can use to request a quote for MCP1804T-A002I/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.