Status: | Active |
---|---|
Series: | MCP1755 |
RoHS: | Compliant |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.65
|
23,525
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.96
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
-
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now | |
RS Americas
from US$0.75
|
-
|
Buy Now | |
element14
from US$0.84
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High PSRR: 80 dB @ 1 kHz typical |
68.0 µA Typical Quiescent Current |
Input Operating Voltage Range: 3.6V to16.0V |
300 mA Output Current for all output voltages |
Low Dropout Voltage, 300 mV typical @ 300 mA |
0.85% Typical Output Voltage accuracy |
Standard Output Voltage Options (1.8V, 2.5V, 3.0V, 3.3V, 5.0V) |
Output voltage range 1.8V to 5.5V in 0.1Vincrements |
Output Voltage Tolerances of ±2.0% over entiretemperature range |
Stable with minimum 1.0 µF output capacitance |
Power Good Output |
Shutdown Input |
True Current Foldback Protection |
Short-Circuit Protection |
Overtemperature Protection |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 300 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 300 |
VIN Min (V) | 3.6 |
VIN Max (V) | 16 |
VOUT (V) | 1.8 2.5 2.8 3.0 3.3 4.0 5.0 |
Voltage Drop Typ (mV) | 300 |
IGND Typ (µA) | 68 |
Tol Typ % | ±0.5 |
PSRR 1 kHz (dB) | 80 |
Pins | Packaging | 5 | SOT-223 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (4000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0165 |
Shipping Weight (kg) | 0.35 |
Lead Count | 5 |
Package Type | SOT-223 |
Soldering Composition | Matte Tin |
16 V,300mA low quiescent current Ido with shutdown and power good. | Microchip Technology |
IC: voltage regulator | Transfer Multisort Elektronik |
Ldo Voltage Reg, 5V, 0.3A, Sot-223-5 | Newark Electronics |
LDO Regulator Pos 5V 0.3A 5-Pin SOT-223 T/R | Avnet America |
IC REG LDO 5V 0.3A SOT223-5 | Microchip Technology Inc. MCP1755T-5002E/DC | RS Americas |
IC, LDO VOLT REG, 5V, 0.3A, SOT223-5 | Farnell |
Where can I find additional details, specifications and documents for a MCP1755T-5002E/DC?
Additional datasheets, footprints and schematics for MCP1755T-5002E/DC are listed on our Part Details page. You can also find images and similar parts to MCP1755T-5002E/DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1755T-5002E/DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1755T-5002E/DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP1755T-5002E/DC fall under?
The MCP1755T-5002E/DC is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to MCP1755T-5002E/DC when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1755T-5002E/DC you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1755T-5002E/DC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP1755T-5002E/DC have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP1755T-5002E/DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1755T-5002E/DC often in real-time on the comparison pages.
What if I can't find stock of MCP1755T-5002E/DC?
You can fill out our help required form which you can use to request a quote for MCP1755T-5002E/DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.