Status: | Active |
---|---|
Series: | MCP1711 |
RoHS: | Compliant |
Ultra-Low 600 nA (typical) Quiescent Current |
Low standby current: 10 nA |
Input Operating Voltage Range: 1.4V to 6.0V |
Standard Output Voltages: 1.2V, 1.8V, 2.2V, 2.5V, 3.0V, 3.3V, 5.0V |
Output Capacitor: Low Equivalent Series Resistance (ESR) or Capacitorless Compatible |
Protection Circuits: Current Limiter, Short Circuit, Foldback |
Space Saving, 4-Lead Plastic 1 x 1 mm UQFN and 5-Lead SOT-23 |
Product Type | Single LDOs |
---|---|
Linear Regulator Type | Low Iq |
Line Regulation (%) | 0 |
Load Regulation(%) | 0 |
# of Out | 1 |
IOUT #1 | 150 |
Rated IOUT | 150 |
VIN Min (V) | 1.4 |
VIN Max (V) | 6 |
VOUT (V) | 1.1 - 5.0 |
Voltage Drop Typ (mV) | 540 |
IGND Typ (µA) | 0.6 |
Tol Typ % | ±1 |
PSRR 1 kHz (dB) | 20 |
Pins | Packaging | 4 | UQFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP1711 Data Sheet |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0014 |
Shipping Weight (kg) | 0.042333 |
Lead Count | 4 |
Package Type | UQFN |
Package Width or Size | 1x1x0.6mm |
Soldering Composition | Matte Tin |
Capless Ultra Low Iq Ldo In 1X1 Dfn 4 Uqfn 1X1X0.6Mm T/R Rohs Compliant: Yes |Microchip MCP1711T-12I/5X | Newark Electronics |
LDO Voltage Regulator, Fixed, 1.4 V to 6 V, 1 Output, 870mV @ 50mA, 1.41V @ 150mA, 1.2 V, 150 mA, 4 Pins, UQFN-EP | Avnet America |
600 nA Low Quiescent Current LDO | Microchip Technology |
LDO, FIXED, 1.2V, 0.15A, UQFN-4 | element14 |
Where can I find additional details, specifications and documents for a MCP1711T-12I/5X?
Additional datasheets, footprints and schematics for MCP1711T-12I/5X are listed on our Part Details page. You can also find images and similar parts to MCP1711T-12I/5X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1711T-12I/5X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1711T-12I/5X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP1711T-12I/5X fall under?
The MCP1711T-12I/5X is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to MCP1711T-12I/5X when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1711T-12I/5X you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1711T-12I/5X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP1711T-12I/5X have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, element14 and Farnell have stock available or on a lead time for MCP1711T-12I/5X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1711T-12I/5X often in real-time on the comparison pages.
What if I can't find stock of MCP1711T-12I/5X?
You can fill out our help required form which you can use to request a quote for MCP1711T-12I/5X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.