Status: | Active |
---|---|
Series: | MCP1703 |
RoHS: | Compliant |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.49
|
13,470
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
-
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
Avnet America
from US$0.75
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low 2.0 µA quiescent current (typical) |
Wide input operating voltage range: 2.7V to 16.0V |
250 mA for output voltages ≥ 2.5V |
200 mA for output voltages < 2.5V |
Output voltage range 1.2V to 5.5V in 0.1V increments (50 mV increments available upon request) |
Stable with 1.0 µF to 22 µF ceramic, tantalum, or aluminum output capacitors |
Short-circuit protection |
Overtemperature protection |
Package Options: 3-Pin SOT-23A, 3-Pin SOT-89,TO-92-3 |
Product Type | Single LDOs |
---|---|
Line Regulation (%) | 0 |
Load Regulation(%) | 0 |
# of Out | 1 |
IOUT #1 | 250 |
Rated IOUT | 250 |
VIN Max (V) | 16 |
VOUT (V) | 1.2 1.5 1.8 2.5 3.0 3.3 4.0 5.0 |
Voltage Drop Typ (mV) | 625 |
IGND Typ (µA) | 2 |
Tol Typ % | ±0.4 |
PSRR 1 kHz (dB) | 10 |
Pins | Packaging | 3 | SOT-89 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (1000) |
Data Sheets |
---|
MCP1703 Data Sheet |
Brochures |
---|
Automotive Recommended Product Selector Guide |
High Power LED Flashlight Demonstration Brochure |
User Guides |
---|
SOT23-3 Voltage Regulator Evaluation Board User's Guide |
SOT89-3 Voltage Regulator Evaluation Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0518 |
Shipping Weight (kg) | 0.132 |
Lead Count | 3 |
Package Type | SOT-89 |
Soldering Composition | Matte Tin |
LOW LQ 250MA LDO, VIN 16V MAX, VOUT=1.8V | Microchip Technology |
MCP1703T-1802E/MB, LDOVoltage Regulator,250mA,1.8V,2.7 to 16Vin,3-Pin SOT-89 | Microchip Technology Inc. MCP1703T-1802E/MB | RS Americas |
Ic, Ldo Reg, 250Ma, 1.8V, 3-Sot-89, Full Reel | Newark Electronics |
LOW IQ, HIGH VIN LDO | Future Electronics |
LDO Regulator Pos 1.8V 0.25A 4-Pin(3+Tab) SOT-89 T/R | Avnet America |
IC, LDO, 1.8V, 200MA, SOT89-3 | Farnell |
Where can I find additional details, specifications and documents for a MCP1703T-1802E/MB?
Additional datasheets, footprints and schematics for MCP1703T-1802E/MB are listed on our Part Details page. You can also find images and similar parts to MCP1703T-1802E/MB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1703T-1802E/MB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1703T-1802E/MB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP1703T-1802E/MB fall under?
The MCP1703T-1802E/MB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to MCP1703T-1802E/MB when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1703T-1802E/MB you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1703T-1802E/MB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP1703T-1802E/MB have stock available?
Authorised distributors including Microchip Technology, RS Americas, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MCP1703T-1802E/MB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1703T-1802E/MB often in real-time on the comparison pages.
What if I can't find stock of MCP1703T-1802E/MB?
You can fill out our help required form which you can use to request a quote for MCP1703T-1802E/MB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.