Status: | Active |
---|---|
Series: | MCP1703A |
RoHS: | Compliant |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.55
|
2,750
in stock
|
Buy Now | |
Microchip Technology
from US$0.49
|
223,147
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
15,170
in stock
|
Buy Now | |
element14
from US$0.58
|
15,170
in stock
|
Buy Now | |
Farnell
from US$0.55
|
15,170
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
Avnet America
from US$0.75
|
-
|
Buy Now | |
RS Americas
from US$0.61
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
2.0 µA Quiescent Current (Typical) |
Wide Input Operating Voltage Range: 2.7V to 16.0V |
Low Dropout Voltage - Typically 750 mV or Less at 250mA Output Current |
High 250 mA Output Current for Output Voltages = 2.5V, Up to 230 mA Output Current for Output Voltages < 2.5V (Input Voltage Dependent) |
High Output Voltage Accuracy - 0.4% (Typical) |
Output Voltage Range 1.2V to 5.5V in 0.1V Increments (50 mV Increments Available Upon Request) |
Stable with 1.0 µF to 22 µF Output Capacitors |
Short-Circuit Protection |
Overtemperature Protection |
Reduced Ground Current During Dropout |
Multiple Package Options: 3-Pin SOT-23A, 3-Pin SOT-89,3-Pin TO-92, and 2x3 DFN-8 |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 250 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 250 |
VIN Min (V) | 2.7 |
VIN Max (V) | 16 |
VOUT (V) | 1.2, 1.5, 1.8, 2.5, 2.8, 3.0, 3.3, 4.0, 5.0 |
Voltage Drop Typ (mV) | 625 |
IGND Typ (µA) | 2 |
Tol Typ % | ±0.4 |
PSRR 1 kHz (dB) | 35 |
Pins | Packaging | 3 | SOT-23A |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0149 |
Shipping Weight (kg) | 0.042667 |
Lead Count | 3 |
Package Type | SOT-23A |
Soldering Composition | Matte Tin |
LOWIQ 250MA LDO, VIN 16V MAX, VOUT=5.0V | Microchip Technology |
Ldo, 2.7/16Vin, 0.25A, 5V, 2%, 3Sot23 | Newark Electronics |
LDO, 2.7/16VIN, 0.25A, 5V, 2%, 3SOT23 | element14 |
LDO Low Iq 250mA 16V 5.0V 2% SOT23A | RS |
MCP1703A Series 250 mA 5 V Fixed Output Surface Mount LDO Regulator - SOT-23A | Future Electronics |
LDO Voltage Regulator, Fixed, 2.7 V to 16 V, 1 Output, 330mV @ 250mA, 5 V, 250 mA, 3 Pins, SOT-23A | Avnet America |
MCP1703AT-5002E/CB, LDOVoltage Regulator,250mA,5V 2%,2.7 to 16Vin,3-Pin SOT-23A | Microchip Technology Inc. MCP1703AT-5002E/CB | RS Americas |
LDO Regulator Pos 5V 0.25A 3-Pin SOT-23A T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a MCP1703AT-5002E/CB?
Additional datasheets, footprints and schematics for MCP1703AT-5002E/CB are listed on our Part Details page. You can also find images and similar parts to MCP1703AT-5002E/CB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1703AT-5002E/CB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1703AT-5002E/CB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP1703AT-5002E/CB fall under?
The MCP1703AT-5002E/CB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to MCP1703AT-5002E/CB when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1703AT-5002E/CB you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1703AT-5002E/CB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP1703AT-5002E/CB have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MCP1703AT-5002E/CB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1703AT-5002E/CB often in real-time on the comparison pages.
What if I can't find stock of MCP1703AT-5002E/CB?
You can fill out our help required form which you can use to request a quote for MCP1703AT-5002E/CB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.