Status: | Active |
---|---|
Series: | MCP1701A |
RoHS: | Compliant |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.00
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.46
|
4,830
in stock
|
Buy Now | |
Avnet America
from US$0.70
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
1,541
in stock
|
Buy Now | |
element14
from US$0.60
|
1,541
in stock
|
Buy Now | |
Farnell
from US$0.58
|
1,541
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now | |
RS Americas
from US$0.98
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
2.0 uA Typical Quiescent Current |
Input Operating Voltage up to 10.0V |
Low Droput Voltage - 120 mV (typ) @ 100mA - 380 mV (typ) @ 200mA |
High Output Current: 250 mA (VOUT = 5.0V) |
High-Accuracy Output Voltage: 2% (max) |
Low Temperature Drifting: 100 ppm/C |
Excellent Line Regulation: 0.2%/V |
Short Circuit Protection |
Standard Output Voltage Options: 1.8V, 2.5V, 3.0V, 3.3V, 5.0V |
Package Options: SOT-23A-3, SOT-89-3, TO-92-3 |
Product Type | Single LDOs |
---|---|
Line Regulation (%) | 0 |
Load Regulation(%) | 0 |
# of Out | 1 |
IOUT #1 | 250 |
Rated IOUT | 250 |
VIN Max (V) | 10 |
VOUT (V) | 1.8 2.5 3.0 3.3 5.0 |
Voltage Drop Typ (mV) | 380 |
IGND Typ (µA) | 2 |
Tol Typ % | ±2 |
PSRR 1 kHz (dB) | N/A |
Pins | Packaging | 3 | SOT-23A |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP1701A Datasheet |
User Guides |
---|
SOT23-3 Voltage Regulator Evaluation Board User's Guide |
SOT89-3 Voltage Regulator Evaluation Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0149 |
Shipping Weight (kg) | 0.042667 |
Lead Count | 3 |
Package Type | SOT-23A |
Soldering Composition | Matte Tin |
LDO Regulator Pos 3.3V 0.15A 3-Pin SOT-23A T/R | Avnet America |
Ic, Ldo Reg, 250Ma, 3.3V, Sot-23A | Newark Electronics |
IC, LDO REG, 250MA, 3.3V, SOT-23A | element14 |
LDO Regulator 250mA 3.3V 2uA SOT23A | RS |
MCP1701A Series 250 mA 3.3 V Fixed Output LDO Voltage Regulator - SOT-23 | Future Electronics |
Microchip MCP1701AT-3302I/CB, LDO VoltageRegulator,150mA,3.3V +/-2%,3-Pin SOT-23A | Microchip Technology Inc. MCP1701AT-3302I/CB | RS Americas |
Where can I find additional details, specifications and documents for a MCP1701AT-3302I/CB?
Additional datasheets, footprints and schematics for MCP1701AT-3302I/CB are listed on our Part Details page. You can also find images and similar parts to MCP1701AT-3302I/CB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1701AT-3302I/CB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1701AT-3302I/CB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP1701AT-3302I/CB fall under?
The MCP1701AT-3302I/CB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to MCP1701AT-3302I/CB when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1701AT-3302I/CB you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1701AT-3302I/CB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP1701AT-3302I/CB have stock available?
Authorised distributors including Microchip Technology, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for MCP1701AT-3302I/CB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1701AT-3302I/CB often in real-time on the comparison pages.
What if I can't find stock of MCP1701AT-3302I/CB?
You can fill out our help required form which you can use to request a quote for MCP1701AT-3302I/CB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.