Status: | Active |
---|---|
Series: | MCP14E6 |
RoHS: | Compliant |
The MCP14E6/E7/E8 devices are a family of 2 A, dual output buffers/MOSFET drivers with separate enable functions for each output. These MOSFET gate drivers, the MCP14E6/E7/E8 can charge 1,000 pF gate capacitance in under 20 ns (max).The inputs are TTL/CMOS compatible and provide 300 mV of hysteresis between the high and low input levels that allows it to be driven from slow rising and falling signals and provide noise immunity.
Prices starting from US$1.35
High peak output Current: 2 A (typical) |
Independent Enable Function for each Driver |
Low Shoot-Through/Cross-Conduction Current in output Stage |
Wide input supply Operating Range: 4.5 V to 18 V |
1000 pF in 15 ns (typical) |
Short Delay Times: 45 ns (typical) |
Matched rise/fall Times |
Low output Impedance: 2.2 Ω (typical) |
Latch-up Protected: Will withstand 1.5 A Reverse Current |
Input are TTL/CMOS compatible and will withstand negative swings Up To 5V |
ESD Protected: 4 kV |
MOSFET Driver Type | Low Side |
---|---|
Driver Type | Dual |
Configuration | Inverting |
Peak Output Current (source, A) | 2 |
Peak Output Current (sink, A) | 2 |
Output Resistance (source, Ω) | 5 |
Output Resistance (sink, Ω) | 5 |
Propagation Delay tD1 (ns) | 45 |
Propagation Delay tD2 (ns) | 45 |
Maximum Supply Voltage (V) | 18 |
Rise/Fall Time (tR/tF, ns) | 12 / 15 |
Capacitive Load Drive | 1000 pF in 15 ns |
Features | Enable pin |
Pins | Packaging | 8 | DFN-S |
Temp Range | -40C to +125C |
Packing Media | Tube (60) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0769 |
Shipping Weight (kg) | 0.133333 |
Lead Count | 8 |
Package Type | DFN-S |
Package Width or Size | 6x5x0.9mm |
Soldering Composition | Matte Tin |
Mosfet Driver, Dfn-8 | Newark Electronics |
MCP14E Series 2.0 A Dual Inverting Power MOSFET Driver With Enable - DFN8 | Future Electronics |
MOSFET DRVR 2A 2-OUT Lo Side Inv 8-Pin DFN-S EP Tube | Avnet America |
2AMP DUAL INVERTING WITH ENABLE POWER DRIVER | Microchip Technology |
MOSFET Driver 2A Dual w/Enable DFN-S8EP | Microchip Technology Inc. MCP14E6-E/MF | RS Americas |
MOSFET DRIVER, 2A, 8DFN-S | element14 |
Where can I find additional details, specifications and documents for a MCP14E6-E/MF?
Additional datasheets, footprints and schematics for MCP14E6-E/MF are listed on our Part Details page. You can also find images and similar parts to MCP14E6-E/MF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP14E6-E/MF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP14E6-E/MF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP14E6-E/MF fall under?
The MCP14E6-E/MF is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to MCP14E6-E/MF when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP14E6-E/MF you can contact the distributor directly for product support, shipping queries etc.
Is the MCP14E6-E/MF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP14E6-E/MF have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for MCP14E6-E/MF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP14E6-E/MF often in real-time on the comparison pages.
What if I can't find stock of MCP14E6-E/MF?
You can fill out our help required form which you can use to request a quote for MCP14E6-E/MF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.