Status: | Active |
---|---|
Series: | MCP14A0051 |
RoHS: | Compliant |
The MCP14A0051 is an inverting, 0.5 A MOSFET driver available in 6 lead 2x2 DFN and 6 lead SOT-23 packages. These high-speed MOSFET drivers allow controllers and MCUs to quickly charge and discharge capacitive loads. The small package sizes allow the gate driver to be positioned close to the MOSFET's physical gate connection, which minimizes gate bounce caused by the parasitic effects of PCB layout and reduces EMI. Rise time, fall time, propagation delay and cross-conduction current are all minimized. In addition, these devices feature a unique architecture with low input thresholds, ideally suited for use with a low-voltage MCU to minimize power losses within the system.
Non-Inverting option is also available, MCP14A0052
High Peak Output Current: 0.5 A (typical) |
Wide Input Supply Voltage Operating Range: 4.5 V to 18 V |
Low Shoot-Through/Cross-Conduction Current in Output Stage |
1000 pF in 40 ns (typical) |
Short Delay Times: 33 ns (tD1), 24 ns (tD2) (typical) |
Low Supply Current: 375 μA (typical) |
Low Voltage Threshold Input and Enable with Hysteresis: 1.2 to 1.6 V |
Latch-Up Protected: Withstands 0.5 A Reverse Current |
6L SOT-23 |
6L 2x2 DFN |
MOSFET Driver Type | Low Side |
---|---|
Driver Type | Single |
Configuration | Inverting |
Peak Output Current (source, A) | 0.5 |
Peak Output Current (sink, A) | 0.5 |
Output Resistance (source, Ω) | 12.5 |
Output Resistance (sink, Ω) | 7.5 |
Propagation Delay tD1 (ns) | 33 |
Propagation Delay tD2 (ns) | 24 |
Maximum Supply Voltage (V) | 18 |
Rise/Fall Time (tR/tF, ns) | 40 / 28 |
Capacitive Load Drive | 1,000 pF in 40 ns |
Features | Low Thresholds |
Pins | Packaging | 6 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP14A0051/2 Family Data Sheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.017 |
Shipping Weight (kg) | 0.046667 |
Lead Count | 6 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
.5A Inverting MOSFET Driver w/ Low Threshold Input & Enable | Microchip Technology |
Mosfet Driver, Low Side, Sot-23-6 | Newark Electronics |
MOSFET DRVR 0.5A 1-OUT High Speed Inv 6-Pin SOT-23 T/R | Avnet America |
0.5A single MOSFET driver, SOT-23 | Microchip Technology Inc. MCP14A0051T-E/CH | RS Americas |
Where can I find additional details, specifications and documents for a MCP14A0051T-E/CH?
Additional datasheets, footprints and schematics for MCP14A0051T-E/CH are listed on our Part Details page. You can also find images and similar parts to MCP14A0051T-E/CH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP14A0051T-E/CH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP14A0051T-E/CH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP14A0051T-E/CH fall under?
The MCP14A0051T-E/CH is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to MCP14A0051T-E/CH when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP14A0051T-E/CH you can contact the distributor directly for product support, shipping queries etc.
Is the MCP14A0051T-E/CH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP14A0051T-E/CH have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Avnet Silica have stock available or on a lead time for MCP14A0051T-E/CH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP14A0051T-E/CH often in real-time on the comparison pages.
What if I can't find stock of MCP14A0051T-E/CH?
You can fill out our help required form which you can use to request a quote for MCP14A0051T-E/CH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.