Status: | Active |
---|---|
Series: | MCP14700 |
RoHS: | Compliant |
Prices starting from US$1.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.66
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.59
|
6,300
in stock
|
Buy Now | |
Newark Electronics
from US$1.74
|
15
in stock
|
Buy Now | |
Avnet America
from US$2.19
|
15
in stock
|
Buy Now | |
Future Electronics
from US$1.64
|
-
|
Buy Now | |
RS Americas
from US$2.58
|
-
|
Buy Now | |
element14
from US$1.79
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Independent PWM input Control for High-Side and Low-Side Gate Drive |
inputs are dsPIC compatible |
3300 pF in 10.0 ns (typ) |
Low Supply Current: 80 µA (typ) |
Internal Bootstrap Blocking Device |
Supports Floating High-Side Drive |
8 Lead surface mount SOIC, 150 mil body |
8 Lead 3mmX3mm D |
MOSFET Driver Type | Synchronous |
---|---|
Driver Type | Half Bridge Driver |
Configuration | Dual Inputs |
Peak Output Current (source, A) | 2 |
Peak Output Current (sink, A) | 2 |
Output Resistance (source, Ω) | 1 |
Output Resistance (sink, Ω) | 1 |
Propagation Delay tD1 (ns) | 15 |
Propagation Delay tD2 (ns) | 22 |
Maximum Supply Voltage (V) | 5 |
Rise/Fall Time (tR/tF, ns) | 10/10 |
Capacitive Load Drive | 3300 pF in 10 ns |
Features | Allows external dead time control |
Pins | Packaging | 8 | DFN |
Temp Range | -40C to +125C |
Packing Media | Tube (120) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0238 |
Shipping Weight (kg) | 0.041667 |
Lead Count | 8 |
Package Type | DFN |
Package Width or Size | 3x3x0.9mm |
Soldering Composition | Matte Tin |
Synchronous MOSFET Driver w/separate High/Low side control | Microchip Technology |
Dfn 4A Hi-Side Mosfet Driver Rohs Compliant: Yes |Microchip MCP14700-E/MF | Newark Electronics |
MOSFET DRVR 3.5A 2-OUT Hi/Lo Side Non-Inv 8-Pin DFN EP Tube | Avnet America |
4a hi-side mosfet driver | Future Electronics |
MCP14700-E/MF, Dual MOSFET Power Driver 2A,4.5 to 5.5V, Non-Inverting,8-Pin DFN | Microchip Technology Inc. MCP14700-E/MF | RS Americas |
IC, MOSFET DRIVER, HIGH/LOW, 8DFN | element14 |
Where can I find additional details, specifications and documents for a MCP14700-E/MF?
Additional datasheets, footprints and schematics for MCP14700-E/MF are listed on our Part Details page. You can also find images and similar parts to MCP14700-E/MF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP14700-E/MF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP14700-E/MF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP14700-E/MF fall under?
The MCP14700-E/MF is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to MCP14700-E/MF when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP14700-E/MF you can contact the distributor directly for product support, shipping queries etc.
Is the MCP14700-E/MF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP14700-E/MF have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, Future Electronics and RS Americas have stock available or on a lead time for MCP14700-E/MF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP14700-E/MF often in real-time on the comparison pages.
What if I can't find stock of MCP14700-E/MF?
You can fill out our help required form which you can use to request a quote for MCP14700-E/MF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.