Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 20V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 370mV |
Forward Surge Current Ifsm Max | 15A |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Schottky Rectifier, 200Ma, 20V Micromelf | Newark Electronics |
Diode Small Signal Schottky 20V 0.2A 2-Pin MicroMELF T/R | Avnet America |
.2 A 20V MICROMELF | TTI Europe |
Where can I find additional details, specifications and documents for a MCL103C-TR3?
Additional datasheets, footprints and schematics for MCL103C-TR3 are listed on our Part Details page. You can also find images and similar parts to MCL103C-TR3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCL103C-TR3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCL103C-TR3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCL103C-TR3 fall under?
The MCL103C-TR3 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to MCL103C-TR3 when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCL103C-TR3 you can contact the distributor directly for product support, shipping queries etc.
Is the MCL103C-TR3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCL103C-TR3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for MCL103C-TR3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCL103C-TR3 often in real-time on the comparison pages.
What if I can't find stock of MCL103C-TR3?
You can fill out our help required form which you can use to request a quote for MCL103C-TR3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.