Status: | Unknown |
---|---|
Series: | MCL10 Series |
RoHS: | Unknown |
Prices starting from US$0.0429
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
No stock
|
Buy Now | |
TTI Europe
from US$0.05
|
120,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
95,000
in stock
|
Buy Now | |
Rutronik
from US$0.0429
|
10,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
3,530
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 600mV |
Forward Surge Current Ifsm Max | 15A |
Operating Temperature Max | 125°C |
Diode Case Style | MicroMELF |
No. of Pins | 2Pins |
Product Range | MCL10 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Schottky |
Forward Current If | 200mA |
Power Dissipation Max | 400mW |
Power Dissipation Pd | 400mW |
Reverse Recovery Time trr Max | 10ns |
Termination Type | Surface Mount Device |
.2 A 40V MICROMELF | TTI Europe |
Schottky Diode, 40V, 200mA | Future Electronics |
SCHOTTKY-DIODE 40V 0,2A | Rutronik |
Diode: Schottky switching | Transfer Multisort Elektronik |
Diode Small Signal Schottky 40V 0.2A 2-Pin MicroMELF T/R | EBV Elektronik |
Diode, Small Signal, 0.2A | Newark Electronics |
DIODE, SMALL SIGNAL, 0.2A | element14 |
Where can I find additional details, specifications and documents for a MCL103A-TR?
Additional datasheets, footprints and schematics for MCL103A-TR are listed on our Part Details page. You can also find images and similar parts to MCL103A-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCL103A-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCL103A-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCL103A-TR fall under?
The MCL103A-TR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to MCL103A-TR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCL103A-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MCL103A-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCL103A-TR have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rutronik, Transfer Multisort Elektronik and EBV Elektronik have stock available or on a lead time for MCL103A-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCL103A-TR often in real-time on the comparison pages.
What if I can't find stock of MCL103A-TR?
You can fill out our help required form which you can use to request a quote for MCL103A-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.