Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
12,250
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
65,000
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
10,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.05
|
-
|
Buy Now | |
Distrelec
from US$0.12
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 60V |
Forward Current If(AV) | 30mA |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 2A |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
.03 A 60V MICROMELF | TTI Europe |
Diode Small Signal Schottky 60V 0.03A | RS |
MCL101A Series 60 V 200 nA Surface Mount Schottky Barrier Diode - MICRO-MELF | Future Electronics |
Diode Small Signal Schottky 60V 0.03A 2-Pin MicroMELF T/R | EBV Elektronik |
MCL101A-TR, SMT Schottky Diode, 60V 30mA, 2-Pin MicroMELF | Siliconix / Vishay MCL101A-TR | RS Americas |
Vishay Schottky Diode, 30mA, 60V, SOD-80 | Distrelec |
Schottky Rectifier, 30Ma, 60V, Micromelf, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a MCL101A-TR?
Additional datasheets, footprints and schematics for MCL101A-TR are listed on our Part Details page. You can also find images and similar parts to MCL101A-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCL101A-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCL101A-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCL101A-TR fall under?
The MCL101A-TR is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to MCL101A-TR when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCL101A-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MCL101A-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCL101A-TR have stock available?
Authorised distributors including TTI Europe, RS, Future Electronics, EBV Elektronik and Avnet America have stock available or on a lead time for MCL101A-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCL101A-TR often in real-time on the comparison pages.
What if I can't find stock of MCL101A-TR?
You can fill out our help required form which you can use to request a quote for MCL101A-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.