Status: | Active |
---|---|
Series: | MC79M |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
4,514
in stock
|
Buy Now | |
element14
from US$0.24
|
4,514
in stock
|
Buy Now | |
Farnell
from US$0.24
|
4,514
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No External Components Required |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting |
Output Transistor Safe-Area Compensation |
Also Available in Surface Mount DPAK (DT) Package DEVICE TYPE/NOMINAL OUTPUT VOLTAGE MC79M05 -5.0 V MC79M12 -12 V MC79M08 -8.0 V MC79M15 -15 V |
Pb-Free Package May be Available. The G-Suffix Denotes a |
Description | MC79M, 4%; TJ = -40°C to +125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Negative |
VO (V) | -8 |
IO Typ (A) | 0.5 |
VI Min (V) | -9.1 |
VI Max (V) | -35 |
VDO Typ (V) | 1.1 |
Iq Typ (mA) | 4.3 |
PSRR (dB) | 66 |
Noise (µVrms) | 40 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | DPAK-3 |
Linear Volt Reg, -8V, 0.5A, To-252-3 Rohs Compliant: Yes |Onsemi MC79M08BDTRKG | Newark Electronics |
LINEAR VOLT REG, -8V, 0.5A, TO-252-3 | element14 |
Voltage Regulator Negative -8V 0.5A DPAK | RS |
Linear Voltage Regulator, Negative, 8.0 V, 500 mA, 4% | Future Electronics |
LDO Regulator Neg -8V 0.5A 3-Pin(2+Tab) DPAK T/R | Avnet America |
MC79M08BDTRKG, Single Negative Voltage Regulator 500mA -8 V, 3-Pin DPAK | ON Semiconductor MC79M08BDTRKG | RS Americas |
Where can I find additional details, specifications and documents for a MC79M08BDTRKG?
Additional datasheets, footprints and schematics for MC79M08BDTRKG are listed on our Part Details page. You can also find images and similar parts to MC79M08BDTRKG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC79M08BDTRKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC79M08BDTRKG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC79M08BDTRKG fall under?
The MC79M08BDTRKG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC79M08BDTRKG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC79M08BDTRKG you can contact the distributor directly for product support, shipping queries etc.
Is the MC79M08BDTRKG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC79M08BDTRKG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for MC79M08BDTRKG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC79M08BDTRKG often in real-time on the comparison pages.
What if I can't find stock of MC79M08BDTRKG?
You can fill out our help required form which you can use to request a quote for MC79M08BDTRKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.