Status: | Active |
---|---|
Series: | MC79L |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
3,910
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
14,520
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
3,910
in stock
|
Buy Now | |
element14
from US$0.15
|
3,910
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
2,400
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No External Components Required |
Internal Short Circuit Current Limiting |
Internal Thermal Overload Protection |
Low Cost |
Complementary Positive Regulators Offered (MC78L00 Series) |
Pb-Free Packages are Available |
Description | MC79L, Vout: -12 V; TJ = -40°C to +125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Negative |
VO (V) | -12 |
IO Typ (A) | 0.1 |
VI Min (V) | -13.7 |
VI Max (V) | -35 |
VDO Typ (V) | 1.7 |
Iq Typ (mA) | 6 |
PSRR (dB) | 49 |
Noise (µVrms) | 40 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | SOIC-8 |
Linear Volt Reg, 0.1A, -12V, Soic-8 | Newark Electronics |
LINEAR VOLT REG, 0.1A, -12V, SOIC-8 | element14 |
LDO Regulator Neg -12V 0.1A 8-Pin SOIC N T/R | Avnet America |
MC79L00AB Series 100 mA 12 V Fixed Output Negative Voltage Regulator SMT- SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a MC79L12ABDR2G?
Additional datasheets, footprints and schematics for MC79L12ABDR2G are listed on our Part Details page. You can also find images and similar parts to MC79L12ABDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC79L12ABDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC79L12ABDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC79L12ABDR2G fall under?
The MC79L12ABDR2G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC79L12ABDR2G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC79L12ABDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC79L12ABDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC79L12ABDR2G have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for MC79L12ABDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC79L12ABDR2G often in real-time on the comparison pages.
What if I can't find stock of MC79L12ABDR2G?
You can fill out our help required form which you can use to request a quote for MC79L12ABDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.