Status: | Active |
---|---|
Series: | MC7900 |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
No stock
|
Buy Now | |
Future Electronics
from US$0.42
|
31,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
445
in stock
|
Buy Now | |
element14
from US$0.28
|
445
in stock
|
Buy Now | |
Farnell
from US$0.27
|
445
in stock
|
Buy Now | |
Avnet Silica
-
|
1,600
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now | |
Avnet Asia
from US$0.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No External Components Required |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting |
Output Transistor Safe-Area Compensation |
Available in 2% Voltage Tolerance (See Ordering Information) |
Pb-Free Package May be Available. The G-Suffix Denotes a Pb-Free Lead Finish. |
Description | MC7900, Vout: -15 V; 4%; TJ = 0°C to +125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Negative |
VO (V) | -15 |
IO Typ (A) | 1 |
VI Min (V) | -16.3 |
VI Max (V) | -35 |
VDO Typ (V) | 1.3 |
Iq Typ (mA) | 4.4 |
PSRR (dB) | 60 |
Noise (µVrms) | 90 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | D2PAK-3 |
MC7900 Series 1 A 15 V Fixed Output Negative Voltage Regulator - D2PAK | Future Electronics |
Ldo, Fixed, -15V, 1A, To-263-3 | Newark Electronics |
LDO, FIXED, -15V, 1A, TO-263-3 | element14 |
LDO Regulator Neg -15V 1A 3-Pin(2+Tab) D2PAK T/R | Avnet Silica |
MC7915CD2TR4G, ANA 1A 15V NEGATIVE VREG | RS |
MC7915CD2TR4G, Single Negative Voltage Regulator 1A -15 V, 3-Pin D2PAK | ON Semiconductor MC7915CD2TR4G | RS Americas |
Where can I find additional details, specifications and documents for a MC7915CD2TR4G?
Additional datasheets, footprints and schematics for MC7915CD2TR4G are listed on our Part Details page. You can also find images and similar parts to MC7915CD2TR4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC7915CD2TR4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC7915CD2TR4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC7915CD2TR4G fall under?
The MC7915CD2TR4G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC7915CD2TR4G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC7915CD2TR4G you can contact the distributor directly for product support, shipping queries etc.
Is the MC7915CD2TR4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC7915CD2TR4G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for MC7915CD2TR4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC7915CD2TR4G often in real-time on the comparison pages.
What if I can't find stock of MC7915CD2TR4G?
You can fill out our help required form which you can use to request a quote for MC7915CD2TR4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.