Status: | Active |
---|---|
Series: | MC7900 |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
1,970
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
1,970
in stock
|
Buy Now | |
element14
from US$0.30
|
1,690
in stock
|
Buy Now | |
Farnell
from US$0.28
|
1,690
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
213
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
50
in stock
|
Buy Now | |
Avnet Asia
from US$0.43
|
50
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,100
in stock
|
Buy Now | |
Avnet Silica
-
|
350
in stock
|
Buy Now |
No External Components Required |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting |
Output Transistor Safe-Area Compensation |
Available in 2% Voltage Tolerance (See Ordering Information) |
Pb-Free Package May be Available. The G-Suffix Denotes a Pb-Free Lead Finish. |
Description | MC7900, Vout: -15 V; 4%; TJ = -40°C to +125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Negative |
VO (V) | -15 |
IO Typ (A) | 1 |
VI Min (V) | -16.3 |
VI Max (V) | -35 |
VDO Typ (V) | 1.3 |
Iq Typ (mA) | 4.4 |
PSRR (dB) | 60 |
Noise (µVrms) | 90 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | TO-220-3 |
Negative Voltage Regulator -15V To-220-3 | Newark Electronics |
LDO Regulator Neg -15V 1A 3-Pin(3+Tab) TO-220 Rail | Avnet America |
LDO, REG, -35VIN, 1A, -15V, 3TO220 | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
MC7900 Series 1 A 15 V Fixed Output Negative Voltage Regulator - TO-220 | Future Electronics |
Voltage Regulator Negative -15V 1A TO220 | RS |
Where can I find additional details, specifications and documents for a MC7915BTG?
Additional datasheets, footprints and schematics for MC7915BTG are listed on our Part Details page. You can also find images and similar parts to MC7915BTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC7915BTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC7915BTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC7915BTG fall under?
The MC7915BTG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC7915BTG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC7915BTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC7915BTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC7915BTG have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for MC7915BTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC7915BTG often in real-time on the comparison pages.
What if I can't find stock of MC7915BTG?
You can fill out our help required form which you can use to request a quote for MC7915BTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.