Status: | Active |
---|---|
Series: | MC7900 |
RoHS: | Compliant |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
1,212
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
71
in stock
|
Buy Now | |
Avnet Silica
-
|
1,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
850
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
element14
from US$0.37
|
-
|
Buy Now | |
Farnell
from US$0.35
|
-
|
Buy Now |
No External Components Required |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting |
Output Transistor Safe-Area Compensation |
Available in 2% Voltage Tolerance (See Ordering Information) |
Pb-Free Package May be Available. The G-Suffix Denotes a Pb-Free Lead Finish. |
Description | MC7900, Vout: -15 V; 2%; TJ = 0°C to +125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Negative |
VO (V) | -15 |
IO Typ (A) | 1 |
VI Min (V) | -16.3 |
VI Max (V) | -35 |
VDO Typ (V) | 1.3 |
Iq Typ (mA) | 4.4 |
PSRR (dB) | 60 |
Noise (µVrms) | 90 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | D2PAK-3 |
Ldo, Fixed, -15V, 1A, 0 To 125Deg C | Newark Electronics |
ANA 1A 15V NEGATIVE VREG | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
LDO Regulator Neg -15V 1A 3-Pin(2+Tab) D2PAK Rail | Avnet Silica |
fixed output negative voltage regulators | Future Electronics |
LDO, FIXED, -15V, 1A, TO-263-3 | element14 |
Where can I find additional details, specifications and documents for a MC7915ACD2TG?
Additional datasheets, footprints and schematics for MC7915ACD2TG are listed on our Part Details page. You can also find images and similar parts to MC7915ACD2TG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC7915ACD2TG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC7915ACD2TG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC7915ACD2TG fall under?
The MC7915ACD2TG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC7915ACD2TG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC7915ACD2TG you can contact the distributor directly for product support, shipping queries etc.
Is the MC7915ACD2TG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC7915ACD2TG have stock available?
Authorised distributors including Newark Electronics, RS, Transfer Multisort Elektronik, Avnet Silica and EBV Elektronik have stock available or on a lead time for MC7915ACD2TG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC7915ACD2TG often in real-time on the comparison pages.
What if I can't find stock of MC7915ACD2TG?
You can fill out our help required form which you can use to request a quote for MC7915ACD2TG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.