Status: | Active |
---|---|
Series: | MC78L |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
1,657
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
1,901
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
1
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Wide Range of Available, Fixed Output Voltages |
Low Cost |
Internal Short Circuit Current Limiting |
Internal Thermal Overload Protection |
No External Components Required |
Complementary Negative Regulators Offered (MC79L00 Series) |
Pb-Free Packages are Available |
Description | MC78L, Vout: 15.0 V; TJ = -40°C to +125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 15 |
IO Typ (A) | 0.1 |
VI Min (V) | 16.7 |
VI Max (V) | 35 |
VDO Typ (V) | 1.7 |
Iq Typ (mA) | 4.4 |
PSRR (dB) | 39 |
Noise (µVrms) | 90 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | TO-92 |
IC: voltage regulator | Transfer Multisort Elektronik |
LINEAR VOLT REG, FIXED, 15V, TO-92-3 | Farnell |
LDO Regulator Pos 15V 0.1A 3-Pin TO-92 Bag | Avnet Silica |
Ldo Voltage Regulator, 15V, 0.1A, To-92-3 | Newark Electronics |
MC78L00A Series 100 mA 15 V Fixed Output LDO Positive Voltage Regulator - TO-92 | Future Electronics |
Where can I find additional details, specifications and documents for a MC78L15ABPG?
Additional datasheets, footprints and schematics for MC78L15ABPG are listed on our Part Details page. You can also find images and similar parts to MC78L15ABPG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC78L15ABPG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC78L15ABPG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC78L15ABPG fall under?
The MC78L15ABPG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC78L15ABPG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC78L15ABPG you can contact the distributor directly for product support, shipping queries etc.
Is the MC78L15ABPG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC78L15ABPG have stock available?
Authorised distributors including Transfer Multisort Elektronik, Farnell, Chip One Stop, Avnet Silica and Newark Electronics have stock available or on a lead time for MC78L15ABPG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC78L15ABPG often in real-time on the comparison pages.
What if I can't find stock of MC78L15ABPG?
You can fill out our help required form which you can use to request a quote for MC78L15ABPG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.