Status: | Active |
---|---|
Series: | MC7800 |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
595
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
105
in stock
|
Buy Now | |
element14
from US$0.29
|
105
in stock
|
Buy Now | |
Farnell
from US$0.28
|
105
in stock
|
Buy Now | |
Chip One Stop
from US$0.60
|
19
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,200
in stock
|
Buy Now | |
Avnet Silica
-
|
250
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.62
|
-
|
Buy Now |
Output Current in Excess of 1.0 A |
No External Components Required |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting |
Output Transistor Safe-Area Compensation |
Output Voltage Offered in 2% and 4% Tolerance |
Pb-Free Packages are Available |
Applications |
---|
LM7805, L7805 alternative |
Description | MC7800, Vout: 15.0 V; TJ = -40°C to +125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 15 |
IO Typ (A) | 1 |
VI Min (V) | 17 |
VI Max (V) | 35 |
VDO Typ (V) | 2 |
Iq Typ (mA) | 3.5 |
PSRR (dB) | 80 |
Noise (µVrms) | 10 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | TO-220-3 |
MC7815ABTG | RS |
Linear Volt Reg, Fixed, 15V, 1A, To220-3 | Newark Electronics |
LINEAR VOLT REG, FIXED, 15V, 1A, TO220-3 | element14 |
LDO Regulator Pos 15V 1A 3-Pin(3+Tab) TO-220 Rail | EBV Elektronik |
MC7815A Series 1 A 15 V Fixed Output Through Hole LDO Voltage Regulator-TO-220AB | Future Electronics |
MC7815ABTG, Single Linear Voltage Regulator, 1A 15 V, +/-2%, 3-Pin TO-220 | ON Semiconductor MC7815ABTG | RS Americas |
Where can I find additional details, specifications and documents for a MC7815ABTG?
Additional datasheets, footprints and schematics for MC7815ABTG are listed on our Part Details page. You can also find images and similar parts to MC7815ABTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC7815ABTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC7815ABTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC7815ABTG fall under?
The MC7815ABTG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC7815ABTG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC7815ABTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC7815ABTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC7815ABTG have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MC7815ABTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC7815ABTG often in real-time on the comparison pages.
What if I can't find stock of MC7815ABTG?
You can fill out our help required form which you can use to request a quote for MC7815ABTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.