Status: | Active |
---|---|
Series: | MC33152 |
RoHS: | Compliant |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.78
|
1,304
in stock
|
Buy Now | |
element14
from US$0.68
|
405
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
266
in stock
|
Buy Now | |
Farnell
from US$0.66
|
266
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
98
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.81
|
74
in stock
|
Buy Now | |
Avnet Silica
-
|
686
in stock
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
RS Americas
from US$1.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Two Independent Channels with 1.5 A Totem Pole Outputs |
Output Rise and Fall Times of 15 ns with 1000 pF Load |
CMOS/LSTTL Compatible Inputs with Hysteresis |
Undervoltage Lockout with Hysteresis |
Low Standby Current |
Efficient High Frequency Operation |
Enhanced System Performance with Common Switching Regulator Control ICs |
Pb-Free Packages are Available |
Description | MC33152 |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET |
Number of Outputs | 2 |
Topology | Dual |
Isolation Type | Non-Isolated |
Vin Max (V) | 18 |
VCC Max (V) | 18 |
Rise Time (ns) | 14 |
Fall Time (ns) | 15 |
Drive Source Current Typ (A) | 1.5 |
Drive Sink Current Typ (A) | 1.5 |
Turn On Prop. Delay Typ (ns) | 55 |
Turn Off Prop. Delay Typ (ns) | 40 |
Package Type | SOIC-8 |
MOSFET Driver 1.5A Dual High Speed SOIC8 | RS |
DRIVER, MOSFET, SMD, 33152, SOIC8 | element14 |
Driver, Mosfet, Smd, 33152, Soic8 | Newark Electronics |
MC Series 1.5 A 20 V 100 kOhm SMT High Speed Dual MOSFET Driver - SOIC-8 | Future Electronics |
IC: driver | Transfer Multisort Elektronik |
MOSFET DRVR 1.5A 2-OUT High Speed Non-Inv 8-Pin SOIC N Rail | Avnet Silica |
MOSFET Driver 1.5A Dual High Speed SOIC8 | ON Semiconductor MC33152DG | RS Americas |
Where can I find additional details, specifications and documents for a MC33152DG?
Additional datasheets, footprints and schematics for MC33152DG are listed on our Part Details page. You can also find images and similar parts to MC33152DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33152DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33152DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33152DG fall under?
The MC33152DG is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to MC33152DG when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33152DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC33152DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33152DG have stock available?
Authorised distributors including RS, element14, Newark Electronics, Farnell and Future Electronics have stock available or on a lead time for MC33152DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33152DG often in real-time on the comparison pages.
What if I can't find stock of MC33152DG?
You can fill out our help required form which you can use to request a quote for MC33152DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.