Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 45V |
Forward Current If(AV) | 10A |
Forward Voltage VF Max | 840mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Diode Case Style | ITO-220AC |
RoHS Compliant | Yes |
Diode Schottky 45V 10A 2-Pin(2+Tab) | RS |
Schottky Rectifier, 10A, 45V, Ito-220Ac | Newark Electronics |
Diode Schottky 45V 10A 2-Pin(2+Tab) ITO-220AC Tube | Avnet America |
MBRF1045-E3/45, Schottky Diode, 45V 10A, 2-Pin TO-220F | Siliconix / Vishay MBRF1045-E3/45 | RS Americas |
10A 45V SKY ITO220AB | TTI Europe |
Where can I find additional details, specifications and documents for a MBRF1045-E3/45.?
Additional datasheets, footprints and schematics for MBRF1045-E3/45. are listed on our Part Details page. You can also find images and similar parts to MBRF1045-E3/45. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRF1045-E3/45. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRF1045-E3/45. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRF1045-E3/45. fall under?
The MBRF1045-E3/45. is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to MBRF1045-E3/45. when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRF1045-E3/45. you can contact the distributor directly for product support, shipping queries etc.
Is the MBRF1045-E3/45. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MBRF1045-E3/45. have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Avnet Asia have stock available or on a lead time for MBRF1045-E3/45..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRF1045-E3/45. often in real-time on the comparison pages.
What if I can't find stock of MBRF1045-E3/45.?
You can fill out our help required form which you can use to request a quote for MBRF1045-E3/45. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.