Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 45V |
Forward Current If(AV) | 15A |
Forward Voltage VF Max | 840mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
MBRB1545CT-E3 | RS |
Rectifier Diodes,common Cathode,schottky,45V V(Rrm),to-263Ab Rohs Compliant: Yes |Vishay MBRB1545CT-E3/45 | Newark Electronics |
Schottky Diodes Rectifiers 45 Volt 15A Dual Common-Cathode | Future Electronics |
Diode Schottky 45V 15A 3-Pin(2+Tab) D2PAK Tube | Avnet America |
Where can I find additional details, specifications and documents for a MBRB1545CT-E3/45.?
Additional datasheets, footprints and schematics for MBRB1545CT-E3/45. are listed on our Part Details page. You can also find images and similar parts to MBRB1545CT-E3/45. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRB1545CT-E3/45. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRB1545CT-E3/45. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRB1545CT-E3/45. fall under?
The MBRB1545CT-E3/45. is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to MBRB1545CT-E3/45. when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRB1545CT-E3/45. you can contact the distributor directly for product support, shipping queries etc.
Is the MBRB1545CT-E3/45. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MBRB1545CT-E3/45. have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for MBRB1545CT-E3/45..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRB1545CT-E3/45. often in real-time on the comparison pages.
What if I can't find stock of MBRB1545CT-E3/45.?
You can fill out our help required form which you can use to request a quote for MBRB1545CT-E3/45. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.