Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.70
|
260
in stock
|
Buy Now | |
Rutronik
from US$0.33
|
2,900
in stock
|
Buy Now | |
Distrelec
from US$0.48
|
628
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
550
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
550
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
374
in stock
|
Buy Now | |
Future Electronics
from US$0.37
|
-
|
Buy Now | |
Avnet Asia
from US$0.35
|
-
|
Buy Now | |
TTI Europe
from US$0.33
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 60V |
Forward Current If(AV) | 10A |
Forward Voltage VF Max | 950mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-220AC |
RoHS Compliant | Yes |
S-Diode 60V 10A 0.84V TO220-2 | Rutronik |
Vishay Schottky Diode, 10A, 60V, TO-220AC | Distrelec |
Repetitive Peak Reverse Voltage:60V | Newark Electronics |
Schottky Rectifier, 60 V, 10 A, Single, TO-220AC, 2 Pins, 800 mV | Avnet America |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 10A 60V TO220AC | RS |
MBR1060 Series 60 V 10 A Through Hole Schottky Barrier Rectifier - TO-220AC | Future Electronics |
10A 60V SKY TO220AC | TTI Europe |
Where can I find additional details, specifications and documents for a MBR1060-E3/45.?
Additional datasheets, footprints and schematics for MBR1060-E3/45. are listed on our Part Details page. You can also find images and similar parts to MBR1060-E3/45. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR1060-E3/45. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR1060-E3/45. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR1060-E3/45. fall under?
The MBR1060-E3/45. is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to MBR1060-E3/45. when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR1060-E3/45. you can contact the distributor directly for product support, shipping queries etc.
Is the MBR1060-E3/45. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MBR1060-E3/45. have stock available?
Authorised distributors including Rutronik, Distrelec, Newark Electronics, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for MBR1060-E3/45..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR1060-E3/45. often in real-time on the comparison pages.
What if I can't find stock of MBR1060-E3/45.?
You can fill out our help required form which you can use to request a quote for MBR1060-E3/45. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.