Status: | Active |
---|---|
Series: | MBD54DW |
RoHS: | Compliant |
Prices starting from US$0.0475
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
4,750
in stock
|
Buy Now | |
Avnet America
from US$0.0475
|
12,000
in stock
|
Buy Now | |
element14
from US$0.11
|
11,012
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
2,027
in stock
|
Buy Now | |
Farnell
from US$0.11
|
2,027
in stock
|
Buy Now | |
EBV Elektronik
-
|
27,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0481
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.0497
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Extremely Fast Switching Speed |
Low VF (Forward Voltage) of typical 350 mV @ IF = 10 mA |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Description | MBD54DW |
---|---|
Compliance | Pb-free Halide free |
Configuration | Dual |
VRRM Min (V) | 30 |
VF Max (V) | 0.32 |
IRM Max (µA) | 2 |
IO(rec) Max (A) | 0.2 |
IFSM Max (A) | 0.6 |
trr Max (ns) | 5 |
Cj Max (pF) | 10 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
Diode Schottky 30V 0.2A 6-Pin SOT-363 T/R | Avnet America |
DIODE, SCHOTTKY, 0.2A, 30V, SOT-363 | element14 |
Dual Schottky Diode 200mA Fast SOT363 | RS |
Diode, Schottky, 0.2A, 30V, Sot-363 | Newark Electronics |
MBD54DWT1G Series 30 V 600 mA Dual Schottky Barrier Diode - SOT-363 | Future Electronics |
ON Semi MBD54DWT1G, Dual SMT Schottky Diode, Isolated,30V 200mA,5ns,6-Pin SOT-363 | ON Semiconductor MBD54DWT1G | RS Americas |
Where can I find additional details, specifications and documents for a MBD54DWT1G?
Additional datasheets, footprints and schematics for MBD54DWT1G are listed on our Part Details page. You can also find images and similar parts to MBD54DWT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBD54DWT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBD54DWT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBD54DWT1G fall under?
The MBD54DWT1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBD54DWT1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBD54DWT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MBD54DWT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBD54DWT1G have stock available?
Authorised distributors including Avnet America, element14, RS, Newark Electronics and Farnell have stock available or on a lead time for MBD54DWT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBD54DWT1G often in real-time on the comparison pages.
What if I can't find stock of MBD54DWT1G?
You can fill out our help required form which you can use to request a quote for MBD54DWT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.