Status: | Active |
---|---|
Series: | MAX8892 |
RoHS: | Unknown |
Space-Saving SC70 Package |
65dB PSRR at 10kHz |
120mV Dropout at 120mA Load |
Stable with 1µF Ceramic Capacitor for Any Load |
Guaranteed 150mA Output |
Only Need Input and Output Capacitors (MAX8891) |
Output Voltages: 1.5V, 1.8V, 2.5V, 2.6V, 2.7V, 2.8V, 2.85V, 3V, 3.3V, 4.5V (MAX8891) and Adjustable (MAX8892) |
Low 40µA Ground Current |
Excellent Load/Line Transient |
Overcurrent and Thermal Protection |
VIN (V) (min) | 2 |
---|---|
VIN (V) (max) | 6 |
Adj. VOUT (V) (min) | 1.225 |
Adj. VOUT (V) (max) | 4.5 |
Rated ILOAD (mA) | 150 |
# Regulators | 1 |
VDROPOUT @Rated ILOAD (V) (typ) | 0.15 |
Output Voltage Noise (µV RMS) (typ) | 230 |
Ref. Bypass | No |
Low Batt./ Pwr. Fail Out | No |
Watchdog | No |
Reverse Batt. Protect. | No |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SC70/5 |
BudgetaryPrice (See Notes) | 0.5 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2V |
Input Voltage Max | 6V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.225V |
Adjustable Output Voltage Max | 4.5V |
Output Current | 150mA |
Dropout Voltage Vdo | - |
LDO Regulator Case Style | SC-70 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Output Voltage Max | 4.5V |
Output Voltage Min | 1.225V |
High PSRR, Low-Dropout, 150mA | Analog Devices |
Ldo, Adj, 1.225V-4.5V, 0.15A, Sc-70-5 | Newark Electronics |
LDO, ADJ, 1.225V-4.5V, 0.15A, SC-70-5 | element14 |
Where can I find additional details, specifications and documents for a MAX8892EXK+T ?
Additional datasheets, footprints and schematics for MAX8892EXK+T are listed on our Part Details page. You can also find images and similar parts to MAX8892EXK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8892EXK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8892EXK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8892EXK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8892EXK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX8892EXK+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX8892EXK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8892EXK+T often in real-time on the comparison pages.
What if I can't find stock of MAX8892EXK+T ?
You can fill out our help required form which you can use to request a quote for MAX8892EXK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.