Status: | Active |
---|---|
Series: | MAX8887 |
RoHS: | Unknown |
Guaranteed 300mA Output Current (500mA for Pulsed Loads) |
Low 100mV Dropout at 200mA Load |
POK Output (MAX8888) |
42µVRMS Output Noise (MAX8887) |
Preset Output Voltages (1.5V, 1.8V, 2.85V, and 3.3V) |
55µA No-Load Supply Current |
Thermal-Overload and Short-Circuit Protection |
Foldback Output Current-Limit Protection |
60dB PSRR at 1kHz |
0.1µA Shutdown Current |
Thin 5-Pin SOT23 Package, 1mm High |
VIN (V) (min) | 2.5 |
---|---|
VIN (V) (max) | 5.5 |
Rated ILOAD (mA) | 300 |
Preset VOUT (V) | 1.51.82.853.3 |
# Regulators | 1 |
VDROPOUT @Rated ILOAD (V) (typ) | 0.15 |
ICC (µA) (max) | 100 |
Output Voltage Noise (µV RMS) (typ) | 42 |
Ref. Bypass | Yes |
Low Batt./ Pwr. Fail Out | No |
Watchdog | No |
Reverse Batt. Protect. | No |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | TSOT/5 |
BudgetaryPrice (See Notes) | 0.93 |
Status: | Unknown |
---|---|
Series: | 1.8V 300mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 1.8V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 300mA |
Dropout Voltage Vdo | - |
LDO Regulator Case Style | TSOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 1.8V 300mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Output Voltage Nom. | 1.8V |
Low-Dropout 300mA Linear Regulators in | RS |
Low-Dropout, 300mA Linear Regu | Analog Devices |
LDO, FIXED, 1.8V, 0.3A, TSOT-23-5 | element14 |
Ldo, Fixed, 1.8V, 0.3A, Tsot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX8887EZK18+T ?
Additional datasheets, footprints and schematics for MAX8887EZK18+T are listed on our Part Details page. You can also find images and similar parts to MAX8887EZK18+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8887EZK18+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8887EZK18+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8887EZK18+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8887EZK18+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX8887EZK18+T have stock available?
Authorised distributors including RS, Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX8887EZK18+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8887EZK18+T often in real-time on the comparison pages.
What if I can't find stock of MAX8887EZK18+T ?
You can fill out our help required form which you can use to request a quote for MAX8887EZK18+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.