Status: | Active |
---|---|
Series: | MAX8863R, MAX8863S, MAX8863T |
RoHS: | Unknown |
Low Cost |
Low, 55mV Dropout Voltage at 50mA IOUT |
Low, 68µA No-Load Supply Current Low, 80µA Operating Supply Current (even in dropout) |
Low, 350µVRMS Output Noise |
Miniature External Components |
Thermal Overload Protection |
Output Current Limit |
Reverse Battery Protection |
Dual Mode Operation: Fixed or Adjustable (1.25V to 6.5V) Output |
Low-Power Shutdown |
VIN (V) (min) | 2.5 |
---|---|
VIN (V) (max) | 5.5 |
Adj. VOUT (V) (min) | 1.25 |
Adj. VOUT (V) (max) | 5.5 |
Rated ILOAD (mA) | 120 |
Preset VOUT (V) | 2.82.843.15 |
# Regulators | 1 |
VDROPOUT @Rated ILOAD (V) (typ) | 0.13 |
ICC (µA) (max) | 170 |
Output Voltage Noise (µV RMS) (typ) | 220 |
Ref. Bypass | No |
Low Batt./ Pwr. Fail Out | No |
Watchdog | No |
Reverse Batt. Protect. | Yes |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOT23/5 |
BudgetaryPrice (See Notes) | 0.8 |
Status: | Unknown |
---|---|
Series: | 2.84V 120mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 6.5V |
Fixed Output Voltage Nom. | 2.84V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 120mA |
Dropout Voltage Vdo | 55mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 2.84V 120mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Output Voltage Nom. | 2.84V |
Low-Dropout, 120mA Linear Regu | Analog Devices |
Ldo, Fixed, 2.84V, 0.12A, Sot-23-5 | Newark Electronics |
LDO, FIXED, 2.84V, 0.12A, SOT-23-5 | element14 |
Where can I find additional details, specifications and documents for a MAX8863SEUK+T ?
Additional datasheets, footprints and schematics for MAX8863SEUK+T are listed on our Part Details page. You can also find images and similar parts to MAX8863SEUK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8863SEUK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8863SEUK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8863SEUK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8863SEUK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX8863SEUK+T have stock available?
Authorised distributors including Farnell, Analog Devices, Newark Electronics and element14 have stock available or on a lead time for MAX8863SEUK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8863SEUK+T often in real-time on the comparison pages.
What if I can't find stock of MAX8863SEUK+T ?
You can fill out our help required form which you can use to request a quote for MAX8863SEUK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.