Status: | Active |
---|---|
Series: | MAX883 |
RoHS: | Unknown |
Prices starting from US$3.86
Foldback Current Limiting |
High-Power (1.5W) 8-Pin SO Package |
Dual Mode Operation: Fixed or Adjustable Output from 1.25V to 11V |
Large Input Range (2.7V to 11.5V) |
Internal 1.1Ω p-Channel Pass Transistor Draws No Base Current |
Low 220mV Dropout Voltage at 200mA Output Current |
11µA (typ) Quiescent Current |
1µA (max) Shutdown Mode or 7µA (typ) Standby Mode |
Low-Battery Detection Comparator |
Reverse-Current Protection |
Thermal-Overload Protection |
VIN (V) (min) | 2.7 |
---|---|
VIN (V) (max) | 11.5 |
Adj. VOUT (V) (min) | 1.25 |
Adj. VOUT (V) (max) | 11 |
Rated ILOAD (mA) | 200 |
Preset VOUT (V) | 5 |
# Regulators | 1 |
VDROPOUT @Rated ILOAD (V) (typ) | 0.22 |
ICC (µA) (max) | 15 |
Output Voltage Noise (µV RMS) (typ) | 250 |
Ref. Bypass | No |
Low Batt./ Pwr. Fail Out | Yes |
Watchdog | No |
Reverse Batt. Protect. | No |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 1.92 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 11.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.25V |
Adjustable Output Voltage Max | 11V |
Output Current | 200mA |
Dropout Voltage Vdo | 220mV |
LDO Regulator Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 883 |
IC Temperature Range | Commercial |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +70°C |
Operating Voltage Tolerance + | 5% |
Output Current Max | 0.2A |
Output Voltage Adjustable Range | 1.25V to 11V |
Output Voltage Max | 11V |
Output Voltage Min | 1.25V |
Primary Input Voltage | 11.5V |
Supply Voltage Min | 2.7V |
Termination Type | Through Hole |
Voltage Regulator Type | Positive Adjustable |
5V/3.3V or Adjustable, Low-Dro | Analog Devices |
Ic, V Reg Adj +2.8/11.5V, Dip8, 883 | Newark Electronics |
IC, V REG ADJ +2.8/11.5V, DIP8, 883 | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MAX883CPA+ ?
Additional datasheets, footprints and schematics for MAX883CPA+ are listed on our Part Details page. You can also find images and similar parts to MAX883CPA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX883CPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX883CPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX883CPA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX883CPA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX883CPA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for MAX883CPA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX883CPA+ often in real-time on the comparison pages.
What if I can't find stock of MAX883CPA+ ?
You can fill out our help required form which you can use to request a quote for MAX883CPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.