Status: | Active |
---|---|
Series: | MAX882 |
RoHS: | Unknown |
Prices starting from US$2.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.88
|
275
in stock
|
Buy Now | |
element14
from US$3.14
|
303
in stock
|
Buy Now | |
Newark Electronics
from US$3.87
|
248
in stock
|
Buy Now | |
Farnell
from US$3.15
|
248
in stock
|
Buy Now | |
Analog Devices
from US$2.67
|
143
in stock
|
Buy Now | |
Micros
from US$4.96
|
20
in stock
|
Buy Now | |
Schukat Electronic
from US$2.63
|
-
|
Buy Now |
Foldback Current Limiting |
High-Power (1.5W) 8-Pin SO Package |
Dual Mode Operation: Fixed or Adjustable Output from 1.25V to 11V |
Large Input Range (2.7V to 11.5V) |
Internal 1.1Ω p-Channel Pass Transistor Draws No Base Current |
Low 220mV Dropout Voltage at 200mA Output Current |
11µA (typ) Quiescent Current |
1µA (max) Shutdown Mode or 7µA (typ) Standby Mode |
Low-Battery Detection Comparator |
Reverse-Current Protection |
Thermal-Overload Protection |
VIN (V) (min) | 2.7 |
---|---|
VIN (V) (max) | 11.5 |
Adj. VOUT (V) (min) | 1.25 |
Adj. VOUT (V) (max) | 11 |
Rated ILOAD (mA) | 200 |
Preset VOUT (V) | 3.3 |
# Regulators | 1 |
VDROPOUT @Rated ILOAD (V) (typ) | 0.32 |
ICC (µA) (max) | 15 |
Output Voltage Noise (µV RMS) (typ) | 250 |
Ref. Bypass | No |
Low Batt./ Pwr. Fail Out | Yes |
Watchdog | No |
Reverse Batt. Protect. | No |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 1.92 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 11.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.25V |
Adjustable Output Voltage Max | 11V |
Output Current | 200mA |
Dropout Voltage Vdo | 320mV |
LDO Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 882 |
IC Temperature Range | Commercial |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +70°C |
Operating Voltage Tolerance + | 5% |
Output Current Max | 0.2A |
Output Voltage Adjustable Range | 1.25V to 11V |
Output Voltage Max | 11V |
Output Voltage Min | 1.25V |
Primary Input Voltage | 11.5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Positive Adjustable |
V REG ADJ +2.8/11.5V, SOIC8, 882 | element14 |
3.3V OR ADJ. LDO V REGULATOR, MAX882CSA+ | RS |
V Reg Adj +2.8/11.5V, Soic8, 882 | Newark Electronics |
5V/3.3V or Adjustable, Low-Dro | Analog Devices |
Positive Voltage Regulator, VLDO, 1.25÷11V / 3.3V, 0.2A, 5%, Standby Mode | Micros |
LDO U-Reg Adj/+3,3V 200mA SO8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX882CSA+ ?
Additional datasheets, footprints and schematics for MAX882CSA+ are listed on our Part Details page. You can also find images and similar parts to MAX882CSA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX882CSA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX882CSA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX882CSA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX882CSA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX882CSA+ have stock available?
Authorised distributors including element14, RS, Newark Electronics, Farnell and Analog Devices have stock available or on a lead time for MAX882CSA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX882CSA+ often in real-time on the comparison pages.
What if I can't find stock of MAX882CSA+ ?
You can fill out our help required form which you can use to request a quote for MAX882CSA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.