Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.63
|
No stock
|
Buy Now |
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 1.2V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | DIP |
No. of Pins | 8Pins |
Output Current | 150mA |
Output Voltage Nom. | 5V |
Switching Frequency | 170kHz |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
DC/DC CONV, BOOST, 170KHZ, DIP-8 | Farnell |
Where can I find additional details, specifications and documents for a MAX751CPA+?
Additional datasheets, footprints and schematics for MAX751CPA+ are listed on our Part Details page. You can also find images and similar parts to MAX751CPA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX751CPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX751CPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX751CPA+ fall under?
The MAX751CPA+ is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to MAX751CPA+ when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX751CPA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX751CPA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX751CPA+ have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MAX751CPA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX751CPA+ often in real-time on the comparison pages.
What if I can't find stock of MAX751CPA+?
You can fill out our help required form which you can use to request a quote for MAX751CPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.